onsemi 200V 3W Zener Diode 1SMB5956BT3G

Description
200V 3W Zener Diode, SMB, 5% Tolerance Product overview: 1SMB5956BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5956BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200V 3W Zener Diode, SMB, 5% Tolerance Product overview: 1SMB5956BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5956BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 3W Zener Diode - 287-1SMB5956BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3W Zener Diode
287-1SMB5956BT3G
200V 3W Zener Diode 287-1SMB5956BT3G
200V 3W Zener Diode, SMB, 5% Tolerance Product overview: 1SMB5956BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5956BT3G can be used for catalog matching and distributor lookup.

200V 3W Zener Diode, SMB, 5% Tolerance Product overview: 1SMB5956BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5956BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1SMB5956BT3G - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 200 V

3.0 W Zener Diode Voltage Regulator 200 V

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMB5956BT3G - 075071-1SMB5956BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5956BT3G
075071-1SMB5956BT3G
Diodes - Zener - Single - 1SMB5956BT3G 075071-1SMB5956BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 075071-1SMB5956BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 152V Voltage - Zener (Nom) (Vz): 200V Impedance (Max) (Zzt): 1200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 075071-1SMB5956BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 152V
Voltage - Zener (Nom) (Vz): 200V
Impedance (Max) (Zzt): 1200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 6878165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878165
Zener Diodes 6878165
Diode Zener 200V 5% 3W SMB

Diode Zener 200V 5% 3W SMB

Supplier's Site
Zener Diodes - 6878165P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878165P
Zener Diodes 6878165P
Diode Zener 200V 5% 3W SMB

Diode Zener 200V 5% 3W SMB

Supplier's Site
Zener Diodes - 1632347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632347
Zener Diodes 1632347
Diode Zener 200V 5% 3W SMB

Diode Zener 200V 5% 3W SMB

Supplier's Site
Single Zener Diodes - 1SMB5956BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5956BT3GOSDKR-ND
Single Zener Diodes 1SMB5956BT3GOSDKR-ND
Zener Diode 200V 3W ±5% Surface Mount SMB

Zener Diode 200V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5956BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5956BT3GOSCT-ND
Single Zener Diodes 1SMB5956BT3GOSCT-ND
Zener Diode 200V 3W ±5% Surface Mount SMB

Zener Diode 200V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5956BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5956BT3GOSTR-ND
Single Zener Diodes 1SMB5956BT3GOSTR-ND
Zener Diode 200V 3W ±5% Surface Mount SMB

Zener Diode 200V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5956BT3G
Zener Diodes 1SMB5956BT3G
Zener Diodes 200V 3W

Zener Diodes 200V 3W

Buy Now Datasheet
Single Zener Diodes - 1SMB5956BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5956BT3G
Single Zener Diodes 1SMB5956BT3G
DIODE ZENER 200V 3W SMB

DIODE ZENER 200V 3W SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5956BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5956BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5956BT3G
DIODE ZENER 200V 3W SMB

DIODE ZENER 200V 3W SMB

Supplier's Site
Diodes >> Zener Diodes - 1SMB5956BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMB5956BT3G
Diodes >> Zener Diodes 1SMB5956BT3G
±5% Single 190V~210V 3W 200V SMB(DO-214AA) Zener Diodes ROHS

±5% Single 190V~210V 3W 200V SMB(DO-214AA) Zener Diodes ROHS

Supplier's Site Datasheet
Diode, Zener, 200V, 3W; Zener Voltage Vz Typ Onsemi - 59M4358 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 200V, 3W; Zener Voltage Vz Typ Onsemi
59M4358
Diode, Zener, 200V, 3W; Zener Voltage Vz Typ Onsemi 59M4358
DIODE, ZENER, 200V, 3W; Zener Voltage Vz Typ:200V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 200V, 3W; Zener Voltage Vz Typ:200V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 200V, 3W, Do-214Aa, Full Reel; Zener Voltage Nom Onsemi - 27X3846 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 200V, 3W, Do-214Aa, Full Reel; Zener Voltage Nom Onsemi
27X3846
Diode, Zener, 200V, 3W, Do-214Aa, Full Reel; Zener Voltage Nom Onsemi 27X3846
DIODE, ZENER, 200V, 3W, DO-214AA, FULL REEL; Zener Voltage Nom:200V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 200V, 3W, DO-214AA, FULL REEL; Zener Voltage Nom:200V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1SMB5956BT3G 1SMB5956BT3G 075071-1SMB5956BT3G 6878165 6878165P 1SMB5956BT3GOSDKR-ND 1SMB5956BT3G 1SMB5956BT3G 1SMB5956BT3G 1SMB5956BT3G 59M4358 27X3846
Product Name 200V 3W Zener Diode Diodes - Zener - Single - 1SMB5956BT3G Zener Diodes Zener Diodes Single Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Diode, Zener, 200V, 3W; Zener Voltage Vz Typ Onsemi Diode, Zener, 200V, 3W, Do-214Aa, Full Reel; Zener Voltage Nom Onsemi
Package Tape and Reel SMB SMB; SMB Smb DO-214AA SMB DO-214AA, SMB; SMB SMB; SMB SMB DO-214AA DO-214AA (SMB); SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 200 volts 200 volts 200 volts 200 volts 200 volts 200 volts
ZZT 1200 ohms 1200 ohms 1200 ohms 1200 ohms 1200 ohms
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data