LCSC Electronics Technology (HK) Limited Datasheets for Resonators

Resonators are frequency-selective electronic circuits that can produce a fixed (resonant) frequency when properly excited. The value of the resonant frequency depends on the circuit’s components (e.g., inductors, resistors, capacitors, crystals, etc.).
Resonators: Learn more

Product Name Notes
±10ppm 50Ω 433.92MHz TO-39 SAW Resonators ROHS
1.57542GHz SMD3030-6P SAW Resonators ROHS
10.7MHz SIP-3-2.5mm Ceramic Resonators ROHS
10MHz 15pF 25Ω SMD7230-3P Ceramic Resonators ROHS
10MHz 33pF 40Ω SMD3213-3P Ceramic Resonators ROHS
12MHz 18pF 60Ω SMD5032-2P Ceramic Resonators ROHS
12MHz 33pF 30Ω SMD3213-3P Ceramic Resonators ROHS
16MHz 15pF 40Ω SMD3213-3P Ceramic Resonators ROHS
16MHz 22pF 40Ω SMD3731-3P Ceramic Resonators ROHS
2.15pF 433.92MHz SMD7535-3P SAW Resonators ROHS
20MHz 15pF 40Ω SMD3213-3P Ceramic Resonators ROHS
25MHz ±20ppm ±30ppm 18pF 30Ω SMD5032-2P Ceramic Resonators ROHS
3.58MHz 15pF 50Ω SIP-3-2.5mm Ceramic Resonators ROHS
315MHz TO-39 SAW Resonators ROHS
433.9MHz TO-39 SAW Resonators ROHS
4MHz 15pF 60Ω SMD4520-3P Ceramic Resonators ROHS
6MHz 39pF 50Ω SMD4520-3P Ceramic Resonators ROHS
7.37MHz 15pF 50Ω SMD4520-3P Ceramic Resonators ROHS
7.37MHz 39pF 50Ω SMD-3P Ceramic Resonators ROHS
8MHz 10pF 40Ω SMD3213-3P Ceramic Resonators ROHS
8MHz 15pF 25Ω SIP-3-2.5mm Ceramic Resonators ROHS
8MHz 33pF 40Ω SMD3213-3P Ceramic Resonators ROHS
8MHz 33pF SMD3213-3P Ceramic Resonators ROHS