LCSC Electronics Technology (HK) Limited Datasheets for Temperature Sensor Chips
Temperature sensor chips are semiconductor dies or packages that have built-in temperature sensors.
Temperature Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| ±0.3°C WSON-6-EP(2x2) Temperature Sensors ROHS | |
| ±0.4°C SOIC-8 Temperature Sensors ROHS | |
| ±0.5°C SC-70-5 Temperature Sensors ROHS | |
| ±1°C SC-70-5 Temperature Sensors ROHS | |
| ±1°C SOIC-8 Temperature Sensors ROHS | |
| ±1.5°C TO-92 Temperature Sensors ROHS | |
| ±2.5°C SOT-23 Temperature Sensors ROHS | |
| ±2.7°C TO-92 Temperature Sensors ROHS | |
| ±3%RH -40°C~+125°C 10%RH~95%RH SIP-4 Temperature and Humidity Sensor ROHS | |
| ±5%RH -40°C~+65°C 30%RH~95%RH SIP-4 Temperature and Humidity Sensor ROHS | |
| ±5%RH 0°C~+85°C Plugin Temperature and Humidity Sensor ROHS | |
| - Temperature and Humidity Sensor ROHS | |
| - Temperature Sensors ROHS | |
| -10°C~70°C ±0.4°C TO-92 Temperature Sensors ROHS | |
| -40°C~+125°C ±2°C TO-92 Temperature Sensors ROHS | |
| -40°C~+125°C I2C ±0.5°C SOT-563 Temperature Sensors ROHS | |
| -40°C~+125°C I2C 0.5°C SOT-563 Temperature Sensors ROHS | |
| -55°C~+125°C ±0.4°C Single Bus MSOP-8 Temperature Sensors ROHS | |
| -55°C~+125°C ±0.4°C TO-92 Temperature Sensors ROHS | |
| -55°C~+125°C ±3°C I2C SOIC-8 Temperature Sensors ROHS | |
| -55°C~+125°C I2C ±3°C MSOP-8 Temperature Sensors ROHS | |
| -55°C~+125°C Single Bus ±0.5°C SOP-8 Temperature Sensors ROHS | |
| -55°C~+125°C Single Bus ±0.5°C TO-92L Temperature Sensors ROHS | |
| -55°C~+125°C Single Bus ±1°C TO-92L Temperature Sensors ROHS | |
| -55°C~+125°C TO-92 Temperature Sensors ROHS | |
| -70°C~+150°C I2C ±0.1°C TDFN-6-EP(2x2) Temperature Sensors ROHS | |
| -70°C~+150°C Single Bus ±0.1°C - Temperature Sensors ROHS | |
| -70°C~+150°C Single Bus ±0.5°C TO-92S Temperature Sensors ROHS | |
| DFN-2(0.8x1.6) Temperature Sensors ROHS | |
| DFN-4(1.5x1.5) Temperature and Humidity Sensor ROHS | |
| DFN-4(1.5x1.5) Temperature Sensors ROHS | |
| DFN-4-EP(2x2) Temperature and Humidity Sensor ROHS | |
| DFN-6(3x3) Temperature and Humidity Sensor ROHS | |
| DFN-6-EP(2x2) Temperature and Humidity Sensor ROHS | |
| DFN-6-EP(3x3) Temperature and Humidity Sensor ROHS | |
| DFN-8 Temperature Sensors ROHS | |
| DFN-8(2.5x2.5) Temperature and Humidity Sensor ROHS | |
| DFN-8-EP(2.5x2.5) Temperature and Humidity Sensor ROHS | |
| DFN-8-EP(2.5x2.5) Temperature Sensors ROHS | |
| DFN-8-EP(3x3) Temperature and Humidity Sensor ROHS | |
| DSBGA-4 Temperature Sensors ROHS | |
| DSBGA-6 Temperature and Humidity Sensor ROHS | |
| DSBGA-6 Temperature Sensors ROHS | |
| I2C WSON-6-EP(3x3) Temperature and Humidity Sensor ROHS | |
| MSOP-8 Temperature Sensors ROHS | |
| Plugin Temperature Sensors ROHS | |
| Plugin,P=0.9mm Temperature Sensors ROHS | |
| Plugin,P=2.5mm Temperature Sensors ROHS | |
| QFN-4-EP(2x2) Temperature and Humidity Sensor ROHS | |
| SC-70-5 Temperature Sensors ROHS | |
| SC-70-6 Temperature Sensors ROHS | |
| SIP-4 Temperature and Humidity Sensor ROHS | |
| SMD Temperature and Humidity Sensor ROHS | |
| SMD-4P Temperature and Humidity Sensor ROHS | |
| SMD-8P Temperature and Humidity Sensor ROHS | |
| SOIC-8 Temperature Sensors ROHS | |
| SOT-23 Temperature Sensors ROHS | |
| SOT-23-5 Temperature Sensors ROHS | |
| SOT-23-6 Temperature Sensors ROHS | |
| SOT-23-8 Temperature Sensors ROHS | |
| SOT-563 Temperature Sensors ROHS | |
| TDFN-6(2x2) Temperature Sensors ROHS | |
| TO-46-4 Temperature Sensors ROHS | |
| TO-92 Temperature Sensors ROHS | |
| TO-92-2.5mm Temperature Sensors ROHS | |
| TO-92S Temperature Sensors ROHS | |
| TO-92S-2 Temperature Sensors ROHS | |
| TSOT-23-6 Temperature Sensors ROHS | |
| VSSOP-8 Temperature Sensors ROHS | |
| VSSOP-8-0.65mm Temperature Sensors ROHS | |
| WCSP-4 Temperature Sensors ROHS | |
| WDFN-6-EP(2x2) Temperature Sensors ROHS | |
| WSON-6(3x3) Temperature and Humidity Sensor ROHS | |
| WSON-6-EP(3x3) Temperature and Humidity Sensor ROHS |