onsemi Diodes - Zener - Single - 1SMA5941BT3G 1SMA5941BT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 075057-1SMA5941BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 35.8V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 67 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 075057-1SMA5941BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 35.8V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 67 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMA5941BT3G - 075057-1SMA5941BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5941BT3G
075057-1SMA5941BT3G
Diodes - Zener - Single - 1SMA5941BT3G 075057-1SMA5941BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 075057-1SMA5941BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 35.8V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 67 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 075057-1SMA5941BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 35.8V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 67 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
47V 1.5W Zener Diode
287-1SMA5941BT3G
47V 1.5W Zener Diode 287-1SMA5941BT3G
47V 1.5W Zener Diode, 5% Tol, SMA, Tape & Reel Product overview: 1SMA5941BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5941BT3G can be used for catalog matching and distributor lookup.

47V 1.5W Zener Diode, 5% Tol, SMA, Tape & Reel Product overview: 1SMA5941BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5941BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5941BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5941BT3GOSDKR-ND
Single Zener Diodes 1SMA5941BT3GOSDKR-ND
Zener Diode 47V 1.5W ±5% Surface Mount SMA

Zener Diode 47V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5941BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5941BT3GOSTR-ND
Single Zener Diodes 1SMA5941BT3GOSTR-ND
Zener Diode 47V 1.5W ±5% Surface Mount SMA

Zener Diode 47V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5941BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5941BT3GOSCT-ND
Single Zener Diodes 1SMA5941BT3GOSCT-ND
Zener Diode 47V 1.5W ±5% Surface Mount SMA

Zener Diode 47V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Zener Diodes - 8008986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008986
Zener Diodes 8008986
1SMA5941BT3G, ZEN SMA REG 1.5W 47V TR

1SMA5941BT3G, ZEN SMA REG 1.5W 47V TR

Supplier's Site
Zener Diodes - 8008986P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008986P
Zener Diodes 8008986P
1SMA5941BT3G, ZEN SMA REG 1.5W 47V TR

1SMA5941BT3G, ZEN SMA REG 1.5W 47V TR

Supplier's Site
Zener Diodes - 1631965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631965
Zener Diodes 1631965
1SMA5941BT3G, ZEN SMA REG 1.5W 47V TR

1SMA5941BT3G, ZEN SMA REG 1.5W 47V TR

Supplier's Site
Zener Diode, 1.5W, 47V, Sma, Full Reel; Zener Voltage Nom Onsemi - 42K3075 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 47V, Sma, Full Reel; Zener Voltage Nom Onsemi
42K3075
Zener Diode, 1.5W, 47V, Sma, Full Reel; Zener Voltage Nom Onsemi 42K3075
ZENER DIODE, 1.5W, 47V, SMA, FULL REEL; Zener Voltage Nom:47V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 1.5W, 47V, SMA, FULL REEL; Zener Voltage Nom:47V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5941BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5941BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5941BT3G
DIODE ZENER 47V 1.5W SMA

DIODE ZENER 47V 1.5W SMA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMA5941BT3G
Zener Diodes 1SMA5941BT3G
Zener Diodes 47V 1.5W

Zener Diodes 47V 1.5W

Buy Now Datasheet
Single Zener Diodes - 1SMA5941BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5941BT3G
Single Zener Diodes 1SMA5941BT3G
DIODE ZENER 47V 1.5W SMA

DIODE ZENER 47V 1.5W SMA

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1SMA5941BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMA5941BT3G
Diodes >> Zener Diodes 1SMA5941BT3G
±5% Single 44.65V~49.35V 1.5W 47V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 44.65V~49.35V 1.5W 47V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 075057-1SMA5941BT3G 287-1SMA5941BT3G 1SMA5941BT3GOSDKR-ND 8008986 8008986P 42K3075 1SMA5941BT3G 1SMA5941BT3G 1SMA5941BT3G 1SMA5941BT3G
Product Name Diodes - Zener - Single - 1SMA5941BT3G 47V 1.5W Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Zener Diode, 1.5W, 47V, Sma, Full Reel; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Diodes >> Zener Diodes
Life Cycle Stage Active Active
Package SMA; SMA Tape and Reel Sma DO-214AC DO-214AC (SMA); SMA SMA; SMA SMA-2 DO-214AC, SMA; SMA SMA
VZ 47 volts 47 volts 47 volts 47 volts 47 volts
ZZT 67 ohms 67 ohms 67 ohms 67 ohms 67 ohms
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data