Manufacturer: Diodes Incorporated
Win Source Part Number: 761466-1SMB5931B-13
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-214AA, SMB
Mounting: SMD
Tolerance: ±5%
Power - Max: 3W
Current - Reverse Leakage @ Vr: 1μA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Family Name: 1SMB5931B
Categories: Discrete Semiconductor Products
Manufacturer Package: SMB
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 12 Ohm
Alternative Parts (Cross-Reference): 1SMB5931; 1SMB5931B; 1SMB5931 R4G;
Introduction Date: February 02, 2011
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Zener Diode 18V 550mW ±5% Surface Mount SMB
Zener Diode 18V 550mW ±5% Surface Mount SMB
Zener Diode 18V 550mW ±5% Surface Mount SMB
DIODE ZENER 18V 550MW SMB Product overview: 1SMB5931B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5931B-13 can be used for catalog matching and distributor lookup.
DIODE ZENER 18V 550MW SMB
DIODE ZENER 18V 550MW SMB
±5% Single 17.1V~18.9V 550mW 18V SMB(DO-214AA) Zener Diodes ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 761466-1SMB5931B-13 | 31-1SMB5931B-13TR-ND | 287-1SMB5931B-13 | 1SMB5931B-13 | 1SMB5931B-13 | 1SMB5931B-13 |
| Product Name | Diodes - Zener - Single - 1SMB5931B-13 | Single Zener Diodes | 18V 550MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes |
| VZ | 18 volts | 18 volts | 18 volts | 18 volts | 18 volts | |
| ZZT | 12 ohms | 12 ohms | 12 ohms | 12 ohms | 12 ohms | |
| IR | 1.00E-3 mA | 1.00E-3 mA | 1 mA | 1.00E-3 mA | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |