LCSC Electronics Technology (HK) Limited Datasheets for Logic Latches

Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits.
Logic Latches: Learn more

Product Name Notes
1.65V~3.6V D-Typelocking Latch 1.5ns SOIC-20-300mil Latches ROHS
1.65V~3.6V D-Typelocking Latch 1.5ns TSSOP-20 Latches ROHS
1.65V~3.6V D-Typelocking Latch 2ns TSSOP-20 Latches ROHS
1.65V~5.5V D-Typelocking Latch 1ns SOT-23-6 Latches ROHS
2.7V~3.6V D-Typelocking Latch TSSOP-48-6.2mm Latches ROHS
2V~6V 可寻址锁存器 13ns SOIC-16 Latches ROHS
2V~6V 可寻址锁存器 17ns SOIC-16 Latches ROHS
2V~6V D-Typelocking Latch 14ns SOP-20 Latches ROHS
2V~6V D-Typelocking Latch 15ns SOIC-20-300mil Latches ROHS
2V~6V D-Typelocking Latch 23ns SOIC-20-300mil Latches ROHS
2V~6V D-Typelocking Latch 23ns TSSOP-20 Latches ROHS
2V~6V D-Typelocking Latch 30ns SOIC-20-300mil Latches ROHS
2V~6V D-Typelocking Latch 8 14ns TSSOP-20 Latches ROHS
2V~6V D-Typelocking Latch 8 15ns DIP-20 Latches ROHS
3V~15V S-R Latch 15ns SO-16 Latches ROHS
4.5V~5.5V D-Typelocking Latch 25ns TSSOP-20 Latches ROHS
4.5V~5.5V D-Typelocking Latch 2ns SOIC-20-300mil Latches ROHS
4.5V~5.5V D-Typelocking Latch TSSOP-20 Latches ROHS
D-Typelocking Latch 2V~6V 14ns SOIC-20-300mil Latches ROHS
D-Typelocking Latch 2V~6V DIP-20 Latches ROHS
D-Typelocking Latch 3V~18V 40ns DIP-16 Latches ROHS
DHVQFN-20-EP(2.5x4.5 ) Latches ROHS
SOIC-16 Latches ROHS
SOIC-20 Latches ROHS
SOIC-20-300mil Latches ROHS
SOP-16 Latches ROHS
SOP-20-300mil Latches ROHS
SOT-23-3L Latches ROHS
TSSOP-20 Latches ROHS
TVSOP-20-4.4mm Latches ROHS
TVSOP-48-4.4mm Latches ROHS