Micro Commercial Components Corp. 15V 3W Zener Diode 3SMAJ5929B-TP

Description
DIODE ZENER 15V 3W DO214AC Product overview: 3SMAJ5929B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMAJ5929B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 15V 3W DO214AC Product overview: 3SMAJ5929B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMAJ5929B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 3W Zener Diode - 287-3SMAJ5929B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 3W Zener Diode
287-3SMAJ5929B-TP
15V 3W Zener Diode 287-3SMAJ5929B-TP
DIODE ZENER 15V 3W DO214AC Product overview: 3SMAJ5929B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMAJ5929B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 3W DO214AC Product overview: 3SMAJ5929B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMAJ5929B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 3SMAJ5929B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5929B-TPMSTR-ND
Single Zener Diodes 3SMAJ5929B-TPMSTR-ND
Zener Diode 15V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 15V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - 3SMAJ5929B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5929B-TPMSDKR-ND
Single Zener Diodes 3SMAJ5929B-TPMSDKR-ND
Zener Diode 15V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 15V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - 3SMAJ5929B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5929B-TPMSCT-ND
Single Zener Diodes 3SMAJ5929B-TPMSCT-ND
Zener Diode 15V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 15V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - 3SMAJ5929B-TP - 763511-3SMAJ5929B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3SMAJ5929B-TP
763511-3SMAJ5929B-TP
Diodes - Zener - Single - 3SMAJ5929B-TP 763511-3SMAJ5929B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 763511-3SMAJ5929B-TP Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 3W Current - Reverse Leakage @ Vr: 1μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Family Name: 3SMAJ5929B Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA Impedance (Maximum) (Zzt): 9 Ohm Alternative Parts (Cross-Reference): SZ1015; SZ1515; 1SMA4744; ; Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 7,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 763511-3SMAJ5929B-TP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±5%
Power - Max: 3W
Current - Reverse Leakage @ Vr: 1μA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Family Name: 3SMAJ5929B
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 9 Ohm
Alternative Parts (Cross-Reference): SZ1015; SZ1515; 1SMA4744; ;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 7,500

Buy Now Datasheet
Diodes >> Zener Diodes - 3SMAJ5929B-TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
3SMAJ5929B-TP
Diodes >> Zener Diodes 3SMAJ5929B-TP
±5% 3W 15V SMA(DO-214AC) Zener Diodes ROHS

±5% 3W 15V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3SMAJ5929B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
3SMAJ5929B-TP
Discrete Semiconductor Products - Diodes - Zener 3SMAJ5929B-TP
DIODE ZENER 15V 3W DO214AC

DIODE ZENER 15V 3W DO214AC

Supplier's Site
DIODE ZENER 15V 3W DO214AC - 543-3SMAJ5929B-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 15V 3W DO214AC
543-3SMAJ5929B-TP
DIODE ZENER 15V 3W DO214AC 543-3SMAJ5929B-TP
DIODE ZENER 15V 3W DO214AC

DIODE ZENER 15V 3W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
3SMAJ5929B-TP
Zener Diodes 3SMAJ5929B-TP
Zener Diodes 3W 15V

Zener Diodes 3W 15V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-3SMAJ5929B-TP 3SMAJ5929B-TPMSTR-ND 763511-3SMAJ5929B-TP 3SMAJ5929B-TP 3SMAJ5929B-TP 543-3SMAJ5929B-TP 3SMAJ5929B-TP
Product Name 15V 3W Zener Diode Single Zener Diodes Diodes - Zener - Single - 3SMAJ5929B-TP Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 15V 3W DO214AC Zener Diodes
Package Tape & Reel (TR) SMA DO-214AC (SMA); SMA DO-214AC, SMA; SMA DO-214AC-2
RoHS Compliant RoHS RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts
ZZT 9 ohms 9 ohms 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data