DIODES Incorporated Diode, Zener, 8.2V, 3W, Smb; Zener Voltage Nom Diodes Inc. 1SMB5923B

Description
DIODE, ZENER, 8.2V, 3W, SMB; Zener Voltage Nom:8.2V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 8.2V, 3W, SMB; Zener Voltage Nom:8.2V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 8.2V, 3W, Smb; Zener Voltage Nom Diodes Inc. - 47T5744 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.2V, 3W, Smb; Zener Voltage Nom Diodes Inc.
47T5744
Diode, Zener, 8.2V, 3W, Smb; Zener Voltage Nom Diodes Inc. 47T5744
DIODE, ZENER, 8.2V, 3W, SMB; Zener Voltage Nom:8.2V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 8.2V, 3W, SMB; Zener Voltage Nom:8.2V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1SMB5923B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMB5923B
Diodes >> Zener Diodes 1SMB5923B
SMB Zener Diodes ROHS

SMB Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Zener Diodes
Product Number 47T5744 1SMB5923B
Product Name Diode, Zener, 8.2V, 3W, Smb; Zener Voltage Nom Diodes Inc. Diodes >> Zener Diodes
Package DO-214AA (SMB); SMB SMB
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513663P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C75J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers