Rectifier Diode, 1 Phase, 1 Element, 0.2A, 200V V(RRM), Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 010889-BAS20HT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
200V 0.2A Rectifier Diode, 50ns, SOD-323 Product overview: BAS20HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS20HT1G can be used for catalog matching and distributor lookup.
Diode Standard 200V 200mA (DC) Surface Mount SOD-323
Diode Standard 200V 200mA (DC) Surface Mount SOD-323
Diode Standard 200V 200mA (DC) Surface Mount SOD-323
DIODE GEN PURP 200V 200MA SOD323
DIODE, SMALL SIGNAL, 0.2A, 200V, SOD-323; Diode Configuration:Single
DIODE, SWITCHING, 200V, SOD323; Diode Configuration:Single
DIODE GEN PURP 200V 200MA SOD323
200V 200mW Single 1.25V@200mA 50ns 200mA SOD-323 Switching Diode ROHS
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | BAS20HT1G | 010889-BAS20HT1G | 280-BAS20HT1G | BAS20HT1GOSTR-ND | BAS20HT1G | 29X5970 | 80Y6660 | BAS20HT1G | BAS20HT1G |
| Product Name | Diodes, Rectifiers - Single - BAS20HT1G | 200V 0.2A Diode and Rectifier | Single Diodes | Single Diodes | Diode, Small Signal, 0.2A, 200V, Sod-323; Diode Configuration Onsemi | Diode, Switching, 200V, Sod323; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Switching Diode | |
| Package | SOD-323; SOD-323-CPR | Tape and Reel | SC-76; SOD-323; SC-76, SOD-323 | SOD-323 | |||||
| Life Cycle Stage | Active | Active | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Diode Type | Standard | ||||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts |