LCSC Electronics Technology (HK) Limited Datasheets for Bare Conductor Wire and Cable
Bare conductor wire and cable is made of conducting materials to carry electric current.
Bare Conductor Wire and Cable: Learn more
| Product Name | Notes |
|---|---|
| 0.8mm - Tin wire/tin wire ROHS | |
| 18% 0.8mm - Tin wire/tin wire ROHS | |
| 18% 1mm - Tin wire/tin wire ROHS | |
| 20% 0.6mm - Tin wire/tin wire ROHS | |
| 20% 0.8mm - Tin wire/tin wire ROHS | |
| 26% 0.6mm - Tin wire/tin wire ROHS | |
| 2mm - Tin wire/tin wire ROHS | |
| 3mm - Tin wire/tin wire ROHS | |
| 60% 0.6mm - Tin wire/tin wire ROHS | |
| 63% 0.6mm - Tin wire/tin wire ROHS | |
| 63% 0.8mm - Tin wire/tin wire ROHS | |
| 99% 0.6mm - Tin wire/tin wire ROHS | |
| 99% 0.8mm - Tin wire/tin wire ROHS | |
| 99% 1mm - Tin wire/tin wire ROHS |