Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, Product overview: BAS21_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21_R1_00001 can be used for catalog matching and distributor lookup.
Manufacturer: Panjit
Win Source Part Number: 863432-BAS21_R1_0000
Features: Diode Standard 200 V 200mA Surface Mount SOT-23
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0070
Other Part Number: 3757-BAS21_R1_00001C
Diode Standard 200V 200mA Surface Mount SOT-23
Diode Standard 200V 200mA Surface Mount SOT-23
Diode Standard 200V 200mA Surface Mount SOT-23
DIODE GEN PURP 200V 200MA SOT23
200V 350mW Single 1V@100mA 50ns 200mA SOT-23 Switching Diode ROHS
DIODE GEN PURP 200V 200MA SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 280-BAS21_R1_00001 | 863432-BAS21_R1_00001 | 3757-BAS21_R1_00001CT-ND | BAS21_R1_00001 | BAS21_R1_00001 | BAS21_R1_00001 |
| Product Name | 0.2A 250V Diode and Rectifier | Diodes, Rectifiers - Single - BAS21_R1_00001 | Single Diodes | Single Diodes | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Diode Standard 200 V 200mA Surface Mount SOT-23 | |||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||||
| VF | 1 volts | 1 volts | 1 volts |