LCSC Electronics Technology (HK) Limited Datasheets for Junction Field-Effect Transistors (JFET)
Junction field-effect transistors (JFET) consist of a semiconductor channel in which the width and the conductivity of the channel is controlled by the space-charge region associated with the p-n region.
Junction Field-Effect Transistors (JFET): Learn more
| Product Name | Notes |
|---|---|
| 100mW 1.2mA@10V N-Channel 50V SC-59 JFETs ROHS | |
| 150mW 14mA@10V N-Channel 50V SC-59 JFETs ROHS | |
| 200mW N-Channel 10mA@5V 15V SC-59-3 JFETs ROHS | |
| 225mW 1.5mA@15V P-Channel 300Ω 30V SOT-23 JFETs ROHS | |
| 225mW 24mA@10V N-Channel 25V SOT-23 JFETs ROHS | |
| 225mW 2mA@15V P-Channel 30V SOT-23 JFETs ROHS | |
| 225mW 30uA@10V N-Channel 40V SOT-23 JFETs ROHS | |
| 225mW 50mA@15V N-Channel 30Ω 30V SOT-23 JFETs ROHS | |
| 225mW 5mA@15V N-Channel 100Ω 30V SOT-23 JFETs ROHS | |
| 225mW 7mA@15V P-Channel 125Ω 30V SOT-23 JFETs ROHS | |
| 250mW 8mA@15V N-Channel 60Ω 40V SOT-23 JFETs ROHS | |
| 350mW 20mA@15V N-Channel 30Ω 35V SOT-23 JFETs ROHS | |
| 350mW 5mA@15V N-Channel 50Ω 35V SOT-23-3L JFETs ROHS | |
| 400mW N-Channel 20mA@5V 25V CPH-3 JFETs ROHS | |
| 625mW 2mA@15V N-Channel 100Ω 35V TO-92-3 JFETs ROHS | |
| 625mW 40mA@15V N-Channel 12Ω 25V TO-92-3 JFETs ROHS | |
| N-Channel SOT-23 JFETs ROHS | |
| SOT-23 JFETs ROHS | |
| TO-92-3 JFETs ROHS |