onsemi 200mA 100V SOT-23 Diode and Rectifier BAS16LT3G

Description
200mA Switching Diode, 100V, SOT-23-3, 6ns RR Product overview: BAS16LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 100V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200mA Switching Diode, 100V, SOT-23-3, 6ns RR Product overview: BAS16LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 100V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200mA 100V SOT-23 Diode and Rectifier
280-BAS16LT3G
200mA 100V SOT-23 Diode and Rectifier 280-BAS16LT3G
200mA Switching Diode, 100V, SOT-23-3, 6ns RR Product overview: BAS16LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 100V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16LT3G can be used for catalog matching and distributor lookup.

200mA Switching Diode, 100V, SOT-23-3, 6ns RR Product overview: BAS16LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 100V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BAS16LT3G - Rochester Electronics
Newburyport, MA, United States
100 V Switching Diode

100 V Switching Diode

Supplier's Site Datasheet
Switching Diodes - 7813910P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7813910P
Switching Diodes 7813910P
Diode Signal Switching 75V 200mA SOT23

Diode Signal Switching 75V 200mA SOT23

Supplier's Site
Switching Diodes - 7813910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7813910
Switching Diodes 7813910
Diode Signal Switching 75V 200mA SOT23

Diode Signal Switching 75V 200mA SOT23

Supplier's Site
Switching Diodes - 1630857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1630857
Switching Diodes 1630857
Diode Signal Switching 75V 200mA SOT23

Diode Signal Switching 75V 200mA SOT23

Supplier's Site
Diodes, Rectifiers - Single - BAS16LT3G - 1022040-BAS16LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16LT3G
1022040-BAS16LT3G
Diodes, Rectifiers - Single - BAS16LT3G 1022040-BAS16LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1022040-BAS16LT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 1μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1022040-BAS16LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BAS16LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16LT3GOSTR-ND
Single Diodes BAS16LT3GOSTR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS16LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16LT3GOSDKR-ND
Single Diodes BAS16LT3GOSDKR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS16LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16LT3GOSCT-ND
Single Diodes BAS16LT3GOSCT-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes >> Switching Diode - BAS16LT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAS16LT3G
Diodes >> Switching Diode BAS16LT3G
100V 300mW Single 1.25V@150mA 6ns 200mA SOT-23 Switching Diode ROHS

100V 300mW Single 1.25V@150mA 6ns 200mA SOT-23 Switching Diode ROHS

Supplier's Site Datasheet
Single Diodes - BAS16LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS16LT3G
Single Diodes BAS16LT3G
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16LT3G
Discrete Semiconductor Products - Diodes - Rectifiers BAS16LT3G
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site
Switching Diode, 75V, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi - 45J0552 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 75V, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi
45J0552
Switching Diode, 75V, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi 45J0552
SWITCHING DIODE, 75V, 200mA, SOT-23, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA RoHS Compliant: Yes

SWITCHING DIODE, 75V, 200mA, SOT-23, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switching Diode, 75V, 200Ma, Sot-23; Diode Configuration Onsemi - 09R9360 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 75V, 200Ma, Sot-23; Diode Configuration Onsemi
09R9360
Switching Diode, 75V, 200Ma, Sot-23; Diode Configuration Onsemi 09R9360
SWITCHING DIODE, 75V, 200mA, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; No. of Pins:3PinsRoHS Compliant: Yes

SWITCHING DIODE, 75V, 200mA, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Diodes Diodes Diodes Diodes Rectifiers Diodes Diodes
Product Number 280-BAS16LT3G BAS16LT3G 7813910P 1022040-BAS16LT3G BAS16LT3GOSTR-ND BAS16LT3G BAS16LT3G BAS16LT3G 45J0552 09R9360
Product Name 200mA 100V SOT-23 Diode and Rectifier Switching Diodes Diodes, Rectifiers - Single - BAS16LT3G Single Diodes Diodes >> Switching Diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Switching Diode, 75V, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi Switching Diode, 75V, 200Ma, Sot-23; Diode Configuration Onsemi
Package Tape and Reel SOT23
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Applications Switching Switching Switching Switching Switching
Unlock Full Specs
to access all available technical data