DIODES Incorporated Single Diodes B140HWQ-7

Description
DIODE SCHOTTKY 40V 1A SOD123
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A SOD123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-B140HWQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B140HWQ-7CT-ND
Single Diodes 31-B140HWQ-7CT-ND
DIODE SCHOTTKY 40V 1A SOD123

DIODE SCHOTTKY 40V 1A SOD123

Buy Now Datasheet
Single Diodes - 31-B140HWQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B140HWQ-7DKR-ND
Single Diodes 31-B140HWQ-7DKR-ND
DIODE SCHOTTKY 40V 1A SOD123

DIODE SCHOTTKY 40V 1A SOD123

Buy Now Datasheet
Single Diodes - 31-B140HWQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B140HWQ-7TR-ND
Single Diodes 31-B140HWQ-7TR-ND
Diode Schottky 40V 1A Surface Mount SOD-123

Diode Schottky 40V 1A Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - B140HWQ-7 - 1150521-B140HWQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B140HWQ-7
1150521-B140HWQ-7
Diodes, Rectifiers - Single - B140HWQ-7 1150521-B140HWQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1150521-B140HWQ-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1150521-B140HWQ-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 40V 1A Diode and Rectifier - 280-B140HWQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-B140HWQ-7
Schottky 40V 1A Diode and Rectifier 280-B140HWQ-7
DIODE SCHOTTKY 40V 1A SOD123 Product overview: B140HWQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140HWQ-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A SOD123 Product overview: B140HWQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140HWQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B140HWQ-7
Schottky Diodes & Rectifiers B140HWQ-7
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B140HWQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B140HWQ-7
Discrete Semiconductor Products - Diodes - Rectifiers B140HWQ-7
DIODE SCHOTTKY 40V 1A SOD123

DIODE SCHOTTKY 40V 1A SOD123

Supplier's Site
Single Diodes - B140HWQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B140HWQ-7
Single Diodes B140HWQ-7
DIODE SCHOTTKY 40V 1A SOD123

DIODE SCHOTTKY 40V 1A SOD123

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - B140HWQ-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
B140HWQ-7
Diodes >> Schottky Barrier Diodes (SBD) B140HWQ-7
40V 550mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS

40V 550mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 31-B140HWQ-7CT-ND 1150521-B140HWQ-7 280-B140HWQ-7 B140HWQ-7 B140HWQ-7 B140HWQ-7 B140HWQ-7
Product Name Single Diodes Diodes, Rectifiers - Single - B140HWQ-7 Schottky 40V 1A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data