LCSC Electronics Technology (HK) Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| ±5% Single 19V~21V 500mW 20V SOD-123 Zener Diodes ROHS | |
| ±5% Single 2.28V~2.52V 500mW 2.4V SOD-123 Zener Diodes ROHS | |
| ±5% Single 4.09V~4.52V 500mW 4.3V SOD-123 Zener Diodes ROHS | |
| ±5% Single 4.47V~4.94V 500mW 4.7V SOD-123 Zener Diodes ROHS | |
| ±5% Single 57V~63V 500mW 60V SOD-123 Zener Diodes ROHS | |
| ±6% Single 20V~22.4V 1W 20.8V SOD-123 Zener Diodes ROHS | |
| ±6% Single 3.1V~3.5V 200mW USC(SOD-323) Zener Diodes ROHS | |
| ±6% Single 6.06V~6.33V 200mW USC(SOD-323) Zener Diodes ROHS | |
| - Fast recovery/high efficiency diode ROHS | |
| 0201 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 1.1V@1A 1kV DO-219AA Diodes - General Purpose ROHS | |
| 1.1V@2A 50ns 2A 300V DO-15 Fast recovery/high efficiency diode ROHS | |
| 1.1V@5A 50ns 5A 300V DO-27 Fast recovery/high efficiency diode ROHS | |
| 1.3V 500ns Single 3A 1kV DO-27 Fast recovery/high efficiency diode ROHS | |
| 1.3V@2A 500ns Single 2A 1kV DO-15 Fast recovery/high efficiency diode ROHS | |
| 1.3V@2A 500ns Single 2A 800V SMB(DO-214AA) Fast recovery/high efficiency diode ROHS | |
| 1.3V@3A 150ns Single 3A 400V DO-27 Fast recovery/high efficiency diode ROHS | |
| 1.3V@3A 500ns 3A 1kV DO-201AD Fast recovery/high efficiency diode ROHS | |
| 1.3V@6A 500ns 6A 1kV R-6 Fast recovery/high efficiency diode ROHS | |
| 1.3V@6A 500ns Single 6A 1kV R-6 Fast recovery/high efficiency diode ROHS | |
| 1.7kV 1.7V 25A TO-247-2 Schottky Barrier Diodes (SBD) ROHS | |
| 1.7V@1A 75ns 1A 1kV DO-41 Fast recovery/high efficiency diode ROHS | |
| 1.7V@1A 75ns null 30A 1kV SMA(DO-214AC) Fast recovery/high efficiency diode ROHS | |
| 10.1A 19.9V 13.3V 12V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 100A@8/20us 8.5V 6V 5V DFN1610-2 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 100V 200mW Single 1V@10mA 4ns 200mA SOD-323 Switching Diode ROHS | |
| 100V 250mV 150mA SOD-123 Schottky Barrier Diodes (SBD) ROHS | |
| 100V 300mW Dual 1.25V 6ns 215mA SOT-23 Switching Diode ROHS | |
| 100V 425mW Single 1.25V 4ns 200mA SOD-123 Switching Diode ROHS | |
| 100V 500mW 1V@10mA 4ns 150mA LL-34 Switching Diode ROHS | |
| 100V 500mW 1V@10mA 4ns 200mA SOD-80C Switching Diode ROHS | |
| 100V 500mW 1V@50mA 4ns 150mA SOD-80 Switching Diode ROHS | |
| 100V 500mW Single 1V@100mA 4ns 150mA LL-34 Switching Diode ROHS | |
| 100V 500mW Single 1V@10mA 4ns 150mA LL-34 Switching Diode ROHS | |
| 100V 6.1V Unidirectional 5V SC-88 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 100V 650mV@10A 10A TO-252-2 Schottky Barrier Diodes (SBD) ROHS | |
| 100V 800mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS | |
| 100V Dual 850mV@400A 400A F3 Schottky Barrier Diodes (SBD) ROHS | |
| 100V Single 20A 660mV@20A TO-277B Schottky Barrier Diodes (SBD) ROHS | |
| 100V Single 598mV@12A 12A TO-277-3L Schottky Barrier Diodes (SBD) ROHS | |
| 100V Single 850mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS | |
| 100V Single 850mV@30A 3A SOD-123FL Schottky Barrier Diodes (SBD) ROHS | |
| 10A 100W 10V 3.7V Bi-Directional 3.3V SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 10A 1kV KBPC Bridge Rectifiers ROHS | |
| 10A 28V 13.3V Bi-Directional 12V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 10A 38V 350W 16.7V Bi-Directional 15V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 11.2A 14.1V 5V Bi-Directional 3.3V SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 11.2A 14.1V 5V Unidirectional 3.3V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 11.74V~12.24V 12V SOD-523 Zener Diodes ROHS | |
| 11A 8V 5.6V Bi-Directional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 120A 1.05V@2A 4A 600V KBL Bridge Rectifiers ROHS | |
| 120A 1.1V@4A 4A 1kV GBU Bridge Rectifiers ROHS | |
| 120A 1.1V@4A 4A 600V GBU Bridge Rectifiers ROHS | |
| 120A 1.1V@6A 6A 1kV KBL Bridge Rectifiers ROHS | |
| 120A 1V@2A 2.2A 1kV KBU Bridge Rectifiers ROHS | |
| 125A 1V 4A 600V KBL Bridge Rectifiers ROHS | |
| 125A 1V@4A 4A 1kV KBL Bridge Rectifiers ROHS | |
| 125A 1V@4A 4A 600V KBL Bridge Rectifiers ROHS | |
| 125A 4A 400V GBP Bridge Rectifiers ROHS | |
| 125A 4A 50V GBP Bridge Rectifiers ROHS | |
| 12A 8.5V 6V Unidirectional 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 130A 930mV@4A 4A 1kV HBS Bridge Rectifiers ROHS | |
| 135A 1.1V@4A 4A 1kV D3K Bridge Rectifiers ROHS | |
| 135A 1V@2A 2.3A 800V GBU Bridge Rectifiers ROHS | |
| 135A 1V@2A 4A 400V GBU Bridge Rectifiers ROHS | |
| 13A 38V 300W 19.8V Bi-Directional 18V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 14V 6V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 15.5A 38.9V 26.7V 24V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 150A 1.1V@4A 4A 600V GBU Bridge Rectifiers ROHS | |
| 150A 1V@2A 2.3A 800V GBU Bridge Rectifiers ROHS | |
| 150A 1V@2A 4A 600V GBU Bridge Rectifiers ROHS | |
| 150A 1V@3A 6A 1kV GBU Bridge Rectifiers ROHS | |
| 150A 1V@3A 6A 1kV KBL Bridge Rectifiers ROHS | |
| 150A 1V@3A 6A 1kV KBU Bridge Rectifiers ROHS | |
| 150A 1V@5A 10A 1kV BR-8 Bridge Rectifiers ROHS | |
| 150A@8/20us 3.3kW 17V 3.3V 3.3V@Max SOIC-8 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 150V 6.1V 5V SC-88A Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 150V Dual Common Cathode 830mV@10A 10A TO-220F-3 Schottky Barrier Diodes (SBD) ROHS | |
| 15V 1A 220mV@1A DO-214BA Schottky Barrier Diodes (SBD) ROHS | |
| 16A 15V 3.5V 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 16V 480W 6V 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 170A 910mV@6A 6A 1kV HBS Bridge Rectifiers ROHS | |
| 175A 1.1V 6A 1kV GBU Bridge Rectifiers ROHS | |
| 175A 1.1V@4A 8A 600V GBU Bridge Rectifiers ROHS | |
| 175A 1.65V@5A 5A 600V GBU Bridge Rectifiers ROHS | |
| 175A 1V@3A 6A 1kV GBU Bridge Rectifiers ROHS | |
| 175A 1V@4A 3.2A 600V GBU Bridge Rectifiers ROHS | |
| 17A 18V 300W 7.5V Unidirectional 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 18A 20V 350W 6V Bi-Directional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 1A 1.1V@1A 1kV DO-214AC(SMA) Diodes - General Purpose ROHS | |
| 1A 1.1V@1A 1kV SMAF Diodes - General Purpose ROHS | |
| 1A 1.6kV 1.2V@1A DO-213AB Diodes - General Purpose ROHS | |
| 1A 1kV 1.1V@1A DO-214AC(SMA) Diodes - General Purpose ROHS | |
| 1A 1kV 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS | |
| 1A 1kV 1.1V@1A SMAF Diodes - General Purpose ROHS | |
| 1A 1V@1A 100V DO-41 Diodes - General Purpose ROHS | |
| 1A 1V@1A 200V SMA(DO-214AC) Diodes - General Purpose ROHS | |
| 1A 2kV 1.15V@1A SMA(DO-214AC) Diodes - General Purpose ROHS | |
| 1A 400V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS | |
| 1A 50V 1.1V@1A DO-214BA Diodes - General Purpose ROHS | |
| 1A 550mV@1A 1A 40V MBF Bridge Rectifiers ROHS | |
| 1A 600V 1.1V@1A DO-214BA Diodes - General Purpose ROHS | |
| 1A 7V 4V 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 1A 9.8V 6V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 1A Single 1.1V@1A 400V SMAF Diodes - General Purpose ROHS | |
| 1A Single 1kV 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS | |
| 1A Single 1kV 1.1V@1A SMAF Diodes - General Purpose ROHS | |
| 1A Single 1kV 1.1V@1A SOD-123FL Diodes - General Purpose ROHS | |
| 1A Single 1V@1A 1kV SMAF Diodes - General Purpose ROHS | |
| 1A Single 1V@1A 1kV SMAG Diodes - General Purpose ROHS | |
| 1A Single 2kV 2V@1A SMA(DO-214AC) Diodes - General Purpose ROHS | |
| 1A Single 2kV 2V@1A SMAG Diodes - General Purpose ROHS | |
| 1A Single 400V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS | |
| 1A Single 400V 1.1V@1A SOD-123FL Diodes - General Purpose ROHS | |
| 1A Single 50V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS | |
| 1V@1A 2us Single 1A 1kV SMA Fast recovery/high efficiency diode ROHS | |
| 1V@3A 3A 600V GBPC6 Bridge Rectifiers ROHS | |
| 1V@500mA 500mA 1kV SOIC4 W Bridge Rectifiers ROHS | |
| 2.3V 660nm 42mA 120mA - Laser Diodes ROHS | |
| 2.5A 18.4V 6V Bi-Directional 5V SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 2.69V~2.91V 500mW 2.8V SOD-123 Zener Diodes ROHS | |
| 200A 1.02V@6A 6A 1kV KBU Bridge Rectifiers ROHS | |
| 200A 1.1V 10A 1kV GBU Bridge Rectifiers ROHS | |
| 200A 1.1V@4A 4A 600V KBL Bridge Rectifiers ROHS | |
| 200A 1.1V@8A 8A 1kV KBU Bridge Rectifiers ROHS | |
| 200A 1V 8A 800V GBU Bridge Rectifiers ROHS | |
| 200A 1V@4A 3.2A 600V GBU Bridge Rectifiers ROHS | |
| 200A 1V@4A 8A 600V GBU Bridge Rectifiers ROHS | |
| 200A 1V@4A 8A 800V KBU Bridge Rectifiers ROHS | |
| 200A 1V@7.5A 3.2A 400V GBU Bridge Rectifiers ROHS | |
| 200A 1V@8A 8A 1kV HBS Bridge Rectifiers ROHS | |
| 200A 1V@8A 8A 1kV KBU Bridge Rectifiers ROHS | |
| 200A 8A 400V KBU Bridge Rectifiers ROHS | |
| 200mW 17.56V~18.35V 18V SOD-323 Zener Diodes ROHS | |
| 20A 300W 9.8V 6V Bi-Directional 5V@Max SO-8 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 20V 360mV 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS | |
| 20V 385mV 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS | |
| 20V 500mV 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS | |
| 20V 600mV@200mA 200mA SOD-80 Schottky Barrier Diodes (SBD) ROHS | |
| 20V Single 1A 500mV@1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS | |
| 20V Single 550mV 1A SOD-323HE Schottky Barrier Diodes (SBD) ROHS | |
| 21.8A 27.6V 18.9V 17V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 220A 1.05V@6A 6A 600V GBU Bridge Rectifiers ROHS | |
| 220A 1.1V 600V GBU Bridge Rectifiers ROHS | |
| 220A 1.1V@10A 10A 1kV GBU Bridge Rectifiers ROHS | |
| 220A 1.1V@10A 3.5A 1kV GBU Bridge Rectifiers ROHS | |
| 220A 1.1V@8A 8A 1kV GBU Bridge Rectifiers ROHS | |
| 220A 1V@5A 10A 100V GBU Bridge Rectifiers ROHS | |
| 220A 1V@5A 10A 1kV GBU Bridge Rectifiers ROHS | |
| 220A 1V@5A 10A 50V GBU Bridge Rectifiers ROHS | |
| 23.75V~26.25V 500mW 25V SOD-123 Zener Diodes ROHS | |
| 230A 1.1V@5A 3.2A 1kV GBU Bridge Rectifiers ROHS | |
| 240A 1.1V@10A 10A 1kV GBU Bridge Rectifiers ROHS | |
| 240A 1.1V@15A 15A 1kV GBU Bridge Rectifiers ROHS | |
| 240A 15A 50V GBU Bridge Rectifiers ROHS | |
| 240A 1V@10A 10A 1kV KBU Bridge Rectifiers ROHS | |
| 250A 1.1V@8A 8A 1kV KBU Bridge Rectifiers ROHS | |
| 250mA 3V@1A 4kV DO-41 Diodes - General Purpose ROHS | |
| 250V 200mW Single 1.25V 50ns 200mA SOD-323 Switching Diode ROHS | |
| 25A 1V@0.3A 600mA 600V MBF Bridge Rectifiers ROHS | |
| 25A 1V@300mA 600mA 1kV MBF Bridge Rectifiers ROHS | |
| 260A 1.2V@20A 20A 1kV GBU Bridge Rectifiers ROHS | |
| 260A 20A 400V GBU Bridge Rectifiers ROHS | |
| 270A 1V@12.5A 25A 1kV GBJ Bridge Rectifiers ROHS | |
| 280A 1V@3A 15A 1kV KBJ Bridge Rectifiers ROHS | |
| 29V 21.5V SOT-323-3 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 2V@75A 121ns 120A 600V TO-247-3 Fast recovery/high efficiency diode ROHS | |
| 3.1V@3A 20ns 3A 600V TO-263AB Fast recovery/high efficiency diode ROHS | |
| 3.5A@8/20us 71V 248W 39V 36V@Max SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 300A 1.1V@10A 10A 1kV KBU Bridge Rectifiers ROHS | |
| 300A 1V@12.5A 25A 1kV GBJ Bridge Rectifiers ROHS | |
| 300A 1V@12.5A 3.5A 1kV GBU Bridge Rectifiers ROHS | |
| 300A 1V@25A 25A 1kV GBJ Bridge Rectifiers ROHS | |
| 30A 1.05V@400mA 800mA 1kV MBS Bridge Rectifiers ROHS | |
| 30A 1.1V@500mA 1A 1kV MBF Bridge Rectifiers ROHS | |
| 30A 1.1V@800mA 800mA 1kV MBF Bridge Rectifiers ROHS | |
| 30A 1.1V@800mA 800mA 1kV MBS Bridge Rectifiers ROHS | |
| 30A 1.1V@800mA 800mA 200V MBS Bridge Rectifiers ROHS | |
| 30A 1.1V@800mA 800mA 600V MBS Bridge Rectifiers ROHS | |
| 30A 1.1V@800mA 800mA 800V MBS Bridge Rectifiers ROHS | |
| 30A 1V 800mA 1kV MBS Bridge Rectifiers ROHS | |
| 30A 1V 800mA 600V MBS Bridge Rectifiers ROHS | |
| 30A 1V@0.5A 1A 1kV MBF Bridge Rectifiers ROHS | |
| 30A 1V@300mA 600mA 1kV MBS Bridge Rectifiers ROHS | |
| 30A 1V@400mA 1A 600V MBS Bridge Rectifiers ROHS | |
| 30A 1V@400mA 800mA 100V MBS Bridge Rectifiers ROHS | |
| 30A 1V@400mA 800mA 1kV MBF Bridge Rectifiers ROHS | |
| 30A 1V@400mA 800mA 1kV MBS Bridge Rectifiers ROHS | |
| 30A 1V@400mA 800mA 600V MBS Bridge Rectifiers ROHS | |
| 30A 1V@500mA 800mA 600V MBS Bridge Rectifiers ROHS | |
| 30A 550mV 1A 40V MBF Bridge Rectifiers ROHS | |
| 30A 550mV@1A 1A 40V MBF Bridge Rectifiers ROHS | |
| 30A 850mV@500mA 1A 100V MBS Bridge Rectifiers ROHS | |
| 30A 940mV@800mA 800mA 1kV MBF Bridge Rectifiers ROHS | |
| 30A 950mV@400mA 1A 1kV MBS Bridge Rectifiers ROHS | |
| 30A 950mV@400mA 1A 800V LMBS-1 Bridge Rectifiers ROHS | |
| 30A Dual Common Cathode 600V 2.1V@30A TO-247-3 Diodes - General Purpose ROHS | |
| 30A@8/20us 429W 14.3V 5V Unidirectional 4V@Max SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 30V 200mA 650mV@50mA SOD-80 Schottky Barrier Diodes (SBD) ROHS | |
| 30V 350mV 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS | |
| 30V 400mV 200mA SC-70-3 Schottky Barrier Diodes (SBD) ROHS | |
| 30V 400mV 200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS | |
| 30V 400mV 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS | |
| 30V 400mV 200mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS | |
| 30V 450mV 100mA SOD-723 Schottky Barrier Diodes (SBD) ROHS | |
| 30V 450mV 100mA SOD-923 Schottky Barrier Diodes (SBD) ROHS | |
| 30V 450mV 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS | |
| 30V 600mV 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS | |
| 30V Single 1V@200mA 100mA SOD-323 Schottky Barrier Diodes (SBD) ROHS | |
| 320A 1V@12.5A 25A 1kV 6KBJ Bridge Rectifiers ROHS | |
| 350A 1.05V@12.5A 25A 1kV GBJ Bridge Rectifiers ROHS | |
| 350A 1.05V@17.05A 35A 1kV GBJ Bridge Rectifiers ROHS | |
| 350A 1.05V@17.5A 35A 1kV GBJ Bridge Rectifiers ROHS | |
| 350A 1.05V@17.5A 35A 800V 6KBJ Bridge Rectifiers ROHS | |
| 350A 1.05V@3A 25A 1kV GBJ Bridge Rectifiers ROHS | |
| 350A 1.1V@12.5A 25A 1kV GBU Bridge Rectifiers ROHS | |
| 350A 1.1V@25A 25A 1kV KBJ Bridge Rectifiers ROHS | |
| 350A 1.1V@25A 50A 1kV GBJ Bridge Rectifiers ROHS | |
| 350A 1V 25A 600V GBJ Bridge Rectifiers ROHS | |
| 350A 1V@12.5A 25A 1kV GBU Bridge Rectifiers ROHS | |
| 350A 1V@12.5A 25A 600V 6KBJ Bridge Rectifiers ROHS | |
| 350A 1V@12.5A 25A 600V GSIB-5S Bridge Rectifiers ROHS | |
| 350A 1V@35A 35A 1kV GBJ Bridge Rectifiers ROHS | |
| 35A 1.1V@1A 800mA 1kV MBF Bridge Rectifiers ROHS | |
| 35A 1.1V@1A 800mA 1kV SOP-4 Bridge Rectifiers ROHS | |
| 35A 1.1V@1A 800mA 600V MBS Bridge Rectifiers ROHS | |
| 35A 1.1V@400mA 1A 600V MBS Bridge Rectifiers ROHS | |
| 35A 1A 50V MBS Bridge Rectifiers ROHS | |
| 35A 1V 1A 1kV MBS Bridge Rectifiers ROHS | |
| 35A 1V@400mA 500mA 1kV MBS Bridge Rectifiers ROHS | |
| 35A 1V@400mA 500mA 200V TO-269AA Bridge Rectifiers ROHS | |
| 35A 1V@400mA 500mA 600V MBS Bridge Rectifiers ROHS | |
| 35A 1V@400mA 800mA 100V MBS-1 Bridge Rectifiers ROHS | |
| 35A 1V@400mA 800mA 400V MBS Bridge Rectifiers ROHS | |
| 35A 1V@400mA 800mA 600V MBS Bridge Rectifiers ROHS | |
| 35A 1V@500mA 500mA 100V SOIC-4 Bridge Rectifiers ROHS | |
| 35A 1V@500mA 500mA 400V SOIC-4 Bridge Rectifiers ROHS | |
| 369W 12.3V 4V 3.3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 3A@8/20us 15.5V 46W 5.5V 5V 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 4.5A 12V Unidirectional 5V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 4.8A 42.1V 28.9V 26V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 400A 1.1V@12.5A 25A 1kV KBU Bridge Rectifiers ROHS | |
| 400A 1.1V@12.5A 25A 600V KBU Bridge Rectifiers ROHS | |
| 400A 1.1V@17.5A 35A 1kV GBPC Bridge Rectifiers ROHS | |
| 400A 1.1V@17.5A 35A 1kV KBPC-25 Bridge Rectifiers ROHS | |
| 400A 1.1V@25A 50A 1kV KBPC-25 Bridge Rectifiers ROHS | |
| 400A 1.2V@17.5A 35A 1kV GBPC Bridge Rectifiers ROHS | |
| 400A 1V@50A 50A 1kV GBJ Bridge Rectifiers ROHS | |
| 40A 1V@500mA 1A 600V MBS Bridge Rectifiers ROHS | |
| 40A 550mV@1A 1A 40V MBF Bridge Rectifiers ROHS | |
| 40A 550mV@2A 2A 40V MBF Bridge Rectifiers ROHS | |
| 40A 850mV@2A 2A 100V MBS Bridge Rectifiers ROHS | |
| 40V 30mA 390mV@1mA MiniMELF Schottky Barrier Diodes (SBD) ROHS | |
| 40V 500mV 2A SOD-123FL Schottky Barrier Diodes (SBD) ROHS | |
| 40V 500mV 2A SOD-323HE Schottky Barrier Diodes (SBD) ROHS | |
| 40V 550mV 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS | |
| 40V 550mV 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS | |
| 40V 600mV@200mA 200mA SOD-80 Schottky Barrier Diodes (SBD) ROHS | |
| 40V 600mV@200mA 350mA SOD-123 Schottky Barrier Diodes (SBD) ROHS | |
| 40V 900mV@3A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS | |
| 40V 900mV@3A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS | |
| 40V Bi-Directional 5V 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 40V Single 1A 600mV SOD-882 Schottky Barrier Diodes (SBD) ROHS | |
| 40V Single 350mA 600mV@200mA SOD-123 Schottky Barrier Diodes (SBD) ROHS | |
| 40V Single 3A 550mV@3A SMA Schottky Barrier Diodes (SBD) ROHS | |
| 40V Single 3A 550mV@3A SOD-123 Schottky Barrier Diodes (SBD) ROHS | |
| 40V Single 3A 850mV@3A SOD-123FL Schottky Barrier Diodes (SBD) ROHS | |
| 40V Single 550mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS | |
| 40V Single 550mV@2A 2A SOD-123F Schottky Barrier Diodes (SBD) ROHS | |
| 40V Single 550mV@2A 2A SOD-123FL Schottky Barrier Diodes (SBD) ROHS | |
| 43.5A 9.2V 6.4V 5V SMA Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 450A 1.1V 50A 1kV SIP-4P Bridge Rectifiers ROHS | |
| 45A 1.1V 2A 600V KBP Bridge Rectifiers ROHS | |
| 45V 550mV@100mA 100mA USC Schottky Barrier Diodes (SBD) ROHS | |
| 45V Single 10A 410mV@10A TO-277-3 Schottky Barrier Diodes (SBD) ROHS | |
| 4A 15V 60W 9V Unidirectional 5V DFN2510 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 4A 20V 6V Bi-Directional 5V DFN0603-2L Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 4A 25V 100W 4.2V Bi-Directional 3.3V DFN1006 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 4A 8.5V 6V Unidirectional 5V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 5.1V 450nm 22mA 84mA - Laser Diodes ROHS | |
| 5.5A 12.5V 5.6V Bi-Directional 5V SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 5.5V Bi-Directional 5V SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 500A 1.1V@25A 50A 1kV GBJ Bridge Rectifiers ROHS | |
| 500A 1.1V@25A 50A 1kV KBPC Bridge Rectifiers ROHS | |
| 500A 1.1V@25A 50A 600V KBPC Bridge Rectifiers ROHS | |
| 50A 550mV@2A 2A 40V MBF Bridge Rectifiers ROHS | |
| 50A 550mV@2A 2A 40V MBS Bridge Rectifiers ROHS | |
| 50A 700mV@2A 2A 60V MBF Bridge Rectifiers ROHS | |
| 50A 700mV@2A 2A 60V MBS Bridge Rectifiers ROHS | |
| 50ns 200V DO-15 Fast recovery/high efficiency diode ROHS | |
| 50V 500mW 1V@200mA 4ns 600mA MiniMELF Switching Diode ROHS | |
| 5A 12.5V 300W 6V Unidirectional 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 5A 50W 10V 5.6V Bi-Directional 5V DFN1006-2L Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 6.8A 29.2V 20V 18V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 60A 1.05V@2A 2A 600V KBP Bridge Rectifiers ROHS | |
| 60A 1.1V@1A 2A 600V KBPF Bridge Rectifiers ROHS | |
| 60A 1.1V@2A 2A 600V GBP Bridge Rectifiers ROHS | |
| 60A 1.1V@2A 2A 600V KBP Bridge Rectifiers ROHS | |
| 60A 1.1V@3A 3A 1kV GBP Bridge Rectifiers ROHS | |
| 60A 1.1V@3A 3A 1kV KBP Bridge Rectifiers ROHS | |
| 60A 1.1V@3A 3A 600V GBP Bridge Rectifiers ROHS | |
| 60A 1.1V@3A 3A 800V KBP Bridge Rectifiers ROHS | |
| 60A 1.3V@1A 2A 1kV ABS Bridge Rectifiers ROHS | |
| 60A 1V@2A 2A 1kV KBP Bridge Rectifiers ROHS | |
| 60A 1V@2A 2A 600V KBP Bridge Rectifiers ROHS | |
| 60A 1V@2A 2A 650V KBP Bridge Rectifiers ROHS | |
| 60A 2A 100V GBP Bridge Rectifiers ROHS | |
| 60A 2A 200V GBP Bridge Rectifiers ROHS | |
| 60A 2A 400V GBP Bridge Rectifiers ROHS | |
| 60A 2A 50V GBP Bridge Rectifiers ROHS | |
| 60A 2A 600V GBP Bridge Rectifiers ROHS | |
| 60A 2A 800V GBP Bridge Rectifiers ROHS | |
| 60A 920mV@500mA 1A 1kV SMD-4P Bridge Rectifiers ROHS | |
| 60V 1A 700mV@1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS | |
| 60V Single 3A 700mV@3A SOD-123FL Schottky Barrier Diodes (SBD) ROHS | |
| 60V Single 550mV@2A 2A SOD-123FL Schottky Barrier Diodes (SBD) ROHS | |
| 60V Single 700mV@2A 2A SOD-123 Schottky Barrier Diodes (SBD) ROHS | |
| 65.3A 9.2V 6.4V 5V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 650V 38W Single 1.7V@20A 65ns 28A TO-220-2 Switching Diode ROHS | |
| 65A 1.1V@2A 2A 800V KBP Bridge Rectifiers ROHS | |
| 6A 10V 5V Bi-Directional 3.3V SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 6A 40V 16.7V 15V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 6A 70V 31.5V Bi-Directional 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 6A 800V - Bridge Rectifiers ROHS | |
| 6V 5.5V TSOP-6-1.5mm Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 6V 505nm 70mA 125mA - Laser Diodes ROHS | |
| 6V uQFN-6(1x1.4) Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 70A 1V@3A 3A 1kV GBP Bridge Rectifiers ROHS | |
| 70A 1V@3A 3A 1kV KBP Bridge Rectifiers ROHS | |
| 70A 850mV@3A 3A 100V MBS Bridge Rectifiers ROHS | |
| 70V 300mW 1 Pair Common Anode 1V 6ns 200mA SOT-23 Switching Diode ROHS | |
| 70V 300mW Dual Common Cathode 1.25V 6ns 200mA SOT-23 Switching Diode ROHS | |
| 71.25V~78.75V 75V SOD-123 Zener Diodes ROHS | |
| 75A 3A 50V GBP Bridge Rectifiers ROHS | |
| 75V 1V@50mA 4ns 300mA SOD-80 Switching Diode ROHS | |
| 75V 200mA LL-34 Switching Diode ROHS | |
| 75V 200mW 900mV@100mA 1.6ns 150mA USC Switching Diode ROHS | |
| 75V 200mW Single 1.25V@150mA 4ns 150mA SOD-323 Switching Diode ROHS | |
| 75V 500mW 1V 4ns 150mA LL-34 Switching Diode ROHS | |
| 75V 500mW 1V@10mA 4ns 150mA LL-34 Switching Diode ROHS | |
| 75V 500mW 1V@10mA 4ns 150mA MiniMELF Switching Diode ROHS | |
| 75V 500mW 1V@10mA 4ns 200mA LL-34 Switching Diode ROHS | |
| 75V 500mW 1V@10mA 4ns 200mA SOD-80 Switching Diode ROHS | |
| 75V 500mW 860mV@50mA 8ns 300mA MiniMELF Switching Diode ROHS | |
| 75V 500mW Single 1V@10mA 4ns 150mA LL-34 Switching Diode ROHS | |
| 75V 500mW Single 1V@10mA 4ns 200mA LL-34 Switching Diode ROHS | |
| 75V 500mW Single 1V@10mA 4ns 200mA MiniMELF Switching Diode ROHS | |
| 75V 500mW Single 1V@50mA 8ns 300mA LL-34 Switching Diode ROHS | |
| 7V 515nm 30mA 90mA - Laser Diodes ROHS | |
| 80A 1.1V@1.5A 3A 800V KBPF Bridge Rectifiers ROHS | |
| 80A 1.1V@4A 4A 1kV KBP Bridge Rectifiers ROHS | |
| 80A 1V@3A 3A 1kV KBP Bridge Rectifiers ROHS | |
| 80A 1V@3A 3A 600V KBP Bridge Rectifiers ROHS | |
| 80V 150mW 1 Pair Common Anode 920mV@100mA 1.6ns 100mA SOT-23 Switching Diode ROHS | |
| 80V 150mW Dual 1.2V 4ns 100mA SOT-23 Switching Diode ROHS | |
| 80V 150mW Dual 900mV@100mA 1.6ns 100mA SOT-23 Switching Diode ROHS | |
| 80V 200mW 900mV@100mA 1.6ns 100mA USC Switching Diode ROHS | |
| 80V Single 1.2V 4ns 100mA SOD-323 Switching Diode ROHS | |
| 85V 150mW Dual 1V 3us 215mA SOT-23 Switching Diode ROHS | |
| 85V 150mW Dual Common Cathode 1V 3us 215mA SOT-23 Switching Diode ROHS | |
| 8A 10V Bi-Directional 5V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 8A 18.3V 6V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 8A@8/20us 345W 28.8V 16.5V Unidirectional 15V@Max SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 9.4A 18.6V 5.6V Bi-Directional 5V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 9.4A 18.6V 5.6V Bi-Directional 5V SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 9.4A 18.6V 6.2V Unidirectional 5V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 9.6A 31V 13.5V Unidirectional 12V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| 90A 1.1V@3A 3A 1kV D3K Bridge Rectifiers ROHS | |
| 920mV@12.5A 4.9A 600V GBU Bridge Rectifiers ROHS | |
| Bi-Directional 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| D3K Bridge Rectifiers ROHS | |
| DFN-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| DFN1006 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| DFN2510-10 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| DO-15 Fast recovery/high efficiency diode ROHS | |
| DO-201AD Fast recovery/high efficiency diode ROHS | |
| DO-214AC(SMA) Diodes - General Purpose ROHS | |
| DO-27 Fast recovery/high efficiency diode ROHS | |
| DO-41 Fast recovery/high efficiency diode ROHS | |
| ESC Switching Diode ROHS | |
| GBJ Bridge Rectifiers ROHS | |
| GBJ Diodes - General Purpose ROHS | |
| GBP Bridge Rectifiers ROHS | |
| GBPC Bridge Rectifiers ROHS | |
| GBPC-W Bridge Rectifiers ROHS | |
| GBU Bridge Rectifiers ROHS | |
| KBP Bridge Rectifiers ROHS | |
| KBPC Bridge Rectifiers ROHS | |
| LL-34 Switching Diode ROHS | |
| LL34 Switching Diode ROHS | |
| MBF Bridge Rectifiers ROHS | |
| MBS Bridge Rectifiers ROHS | |
| MBS Schottky Barrier Diodes (SBD) ROHS | |
| Single 11V~12.3V 1W 11V SOD-123FL Zener Diodes ROHS | |
| Single 12V~13.5V 1W 12V SOD-123FL Zener Diodes ROHS | |
| Single 14.3V~15.8V 200mW 15V SOD-323 Zener Diodes ROHS | |
| Single 14.7V~16.5V 1W 15V SOD-123F Zener Diodes ROHS | |
| Single 15A 600V 1.65V@15A TO-220AC-2 Diodes - General Purpose ROHS | |
| Single 16.8V~19.1V 500mW 18V SOD-123 Zener Diodes ROHS | |
| Single 1A 1.1V@1A 1kV SMA Diodes - General Purpose ROHS | |
| Single 1A 1.25V@1A 300V DO-41 Diodes - General Purpose ROHS | |
| Single 1A 1kV 1V@1.0A SMAF Diodes - General Purpose ROHS | |
| Single 1A 1V@1A 1kV SMAJ Diodes - General Purpose ROHS | |
| Single 1W 11V~12.3V 11V SOD-123FL Zener Diodes ROHS | |
| Single 2.2V~2.6V 225mW 2.4V SOT-23 Zener Diodes ROHS | |
| Single 2.7V~3.1V 1W 2.7V SOD-123FL Zener Diodes ROHS | |
| Single 2.85V~3.15V 500mW 3V SOD-123 Zener Diodes ROHS | |
| Single 2.8V~3.2V 225mW 3V SOT-23 Zener Diodes ROHS | |
| Single 200mW 12.4V~14.1V 13V SOD-323 Zener Diodes ROHS | |
| Single 22.8V~25.6V 200mW 24.2V SOD-323 Zener Diodes ROHS | |
| Single 24V~27.6V 1W 24V SOD-123FL Zener Diodes ROHS | |
| Single 27.7V~29.13V 500mW LL-34 Zener Diodes ROHS | |
| Single 28V~32V 500mW 30V SOD-123 Zener Diodes ROHS | |
| Single 3.01V~3.22V 500mW 3.1V SOD-123 Zener Diodes ROHS | |
| Single 3.1V~3.5V 200mW 3.3V SOD-323 Zener Diodes ROHS | |
| Single 3.1V~3.5V 200mW 3.3V SOD-523 Zener Diodes ROHS | |
| Single 3.32V~3.53V 200mW SOD-323 Zener Diodes ROHS | |
| Single 3.3V~3.7V 1W 3.3V SOD-123FL Zener Diodes ROHS | |
| Single 3.4V~3.8V 200mW 3.6V SOD-523 Zener Diodes ROHS | |
| Single 3.4V~3.8V 500mW 3.6V SOD-123 Zener Diodes ROHS | |
| Single 3.6V~4V 1W 3.6V SOD-123FL Zener Diodes ROHS | |
| Single 3.7V~4.1V 500mW 3.9V SOD-123 Zener Diodes ROHS | |
| Single 3V~3.4V 1W 3V SOD-123FL Zener Diodes ROHS | |
| Single 4.3V~4.8V 1W 4.3V SOD-123FL Zener Diodes ROHS | |
| Single 4.46V~4.94V 225mW 4.7V SOT-23 Zener Diodes ROHS | |
| Single 4.4V~5V 225mW 4.7V SOT-23 Zener Diodes ROHS | |
| Single 4.4V~5V 500mW 4.7V SOD-123 Zener Diodes ROHS | |
| Single 4.8V~5.4V 300mW 5.1V SOT-23 Zener Diodes ROHS | |
| Single 4.98V~5.2V 500mW 5.1V SOD-123 Zener Diodes ROHS | |
| Single 5.32V~5.88V 200mW 5.6V SOD-882 Zener Diodes ROHS | |
| Single 5.45V~5.73V 500mW LL-34 Zener Diodes ROHS | |
| Single 5.6V~6.3V 1W 5.6V SOD-123FL Zener Diodes ROHS | |
| Single 5.8V~6.6V 200mW 6.2V SOD-323 Zener Diodes ROHS | |
| Single 5.8V~6.6V 500mW 6.2V SOD-123 Zener Diodes ROHS | |
| Single 500mW 5.49V~5.73V 5.6V SOD-123 Zener Diodes ROHS | |
| Single 6A 1.1V@5A 1kV TO-252 Diodes - General Purpose ROHS | |
| Single 9.1V~10.2V 1W 9.1V SOD-123FL Zener Diodes ROHS | |
| Single 9.4V~10.6V 200mW 10V SOD-323 Zener Diodes ROHS | |
| Single 9.4V~10.6V 225mW 10V SOT-23 Zener Diodes ROHS | |
| SMA Diodes - General Purpose ROHS | |
| SMA(DO-214AC) Bridge Rectifiers ROHS | |
| SMA(DO-214AC) Diodes - General Purpose ROHS | |
| SMA(DO-214AC) Fast recovery/high efficiency diode ROHS | |
| SMC(DO-214AB) Fast recovery/high efficiency diode ROHS | |
| SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| SOT-23 Schottky Barrier Diodes (SBD) ROHS | |
| SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| SOT-553 Electrostatic and Surge Protection (TVS/ESD) ROHS | |
| TO-220 Fast recovery/high efficiency diode ROHS | |
| TO-263-3 Schottky Barrier Diodes (SBD) ROHS |
| << Prev | Next >> |