onsemi 3.6V 1.5W Zener Diode 1SMA5914BT3G

Description
3.6 V, 1.5.0 W Zener Diode Voltage Regulator
Request a Quote Datasheet
Description
3.6 V, 1.5.0 W Zener Diode Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1SMA5914BT3G - Rochester Electronics
Newburyport, MA, United States
3.6 V, 1.5.0 W Zener Diode Voltage Regulator

3.6 V, 1.5.0 W Zener Diode Voltage Regulator

Supplier's Site Datasheet
Singapore, Singapore
3.6V 1.5W Zener Diode
287-1SMA5914BT3G
3.6V 1.5W Zener Diode 287-1SMA5914BT3G
3.6V 1.5W Zener Diode, 5% Tol, SMA, ESD Prot Product overview: 1SMA5914BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5914BT3G can be used for catalog matching and distributor lookup.

3.6V 1.5W Zener Diode, 5% Tol, SMA, ESD Prot Product overview: 1SMA5914BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5914BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMA5914BT3G - 128423-1SMA5914BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5914BT3G
128423-1SMA5914BT3G
Diodes - Zener - Single - 1SMA5914BT3G 128423-1SMA5914BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 128423-1SMA5914BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 35.5μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 9 Ohm Family Name: 1SMA5914B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): 1SMA5914B; 1SMA5914BT3; SZ1SMA5914BT3G; MQSMAJ6486E3; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 128423-1SMA5914BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 35.5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 9 Ohm
Family Name: 1SMA5914B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): 1SMA5914B; 1SMA5914BT3; SZ1SMA5914BT3G; MQSMAJ6486E3;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - 1SMA5914BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5914BT3GOSDKR-ND
Single Zener Diodes 1SMA5914BT3GOSDKR-ND
Zener Diode 3.6V 1.5W ±5% Surface Mount SMA

Zener Diode 3.6V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5914BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5914BT3GOSCT-ND
Single Zener Diodes 1SMA5914BT3GOSCT-ND
Zener Diode 3.6V 1.5W ±5% Surface Mount SMA

Zener Diode 3.6V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5914BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5914BT3GOSTR-ND
Single Zener Diodes 1SMA5914BT3GOSTR-ND
Zener Diode 3.6V 1.5W ±5% Surface Mount SMA

Zener Diode 3.6V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Zener Diodes - 7925331P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925331P
Zener Diodes 7925331P
Zener Diode 1.5W 3.6V 5% ESD 16KV SMA

Zener Diode 1.5W 3.6V 5% ESD 16KV SMA

Supplier's Site
Zener Diodes - 7925331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925331
Zener Diodes 7925331
Zener Diode 1.5W 3.6V 5% ESD 16KV SMA

Zener Diode 1.5W 3.6V 5% ESD 16KV SMA

Supplier's Site
Zener Diodes - 1631949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631949
Zener Diodes 1631949
Zener Diode 1.5W 3.6V 5% ESD 16KV SMA

Zener Diode 1.5W 3.6V 5% ESD 16KV SMA

Supplier's Site
Single Zener Diodes - 1SMA5914BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5914BT3G
Single Zener Diodes 1SMA5914BT3G
DIODE ZENER 3.6V 1.5W SMA

DIODE ZENER 3.6V 1.5W SMA

Supplier's Site Datasheet
Diode, Zener, 3.6V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 29X6255 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.6V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
29X6255
Diode, Zener, 3.6V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 29X6255
DIODE, ZENER, 3.6V, 1.5W, DO-214AC; Zener Voltage Nom:3.6V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3.6V, 1.5W, DO-214AC; Zener Voltage Nom:3.6V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1SMA5914BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMA5914BT3G
Diodes >> Zener Diodes 1SMA5914BT3G
±5% Single 3.42V~3.78V 1.5W 3.6V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 3.42V~3.78V 1.5W 3.6V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5914BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5914BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5914BT3G
DIODE ZENER 3.6V 1.5W SMA

DIODE ZENER 3.6V 1.5W SMA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMA5914BT3G
Zener Diodes 1SMA5914BT3G
Zener Diodes 3.6V 1.5W

Zener Diodes 3.6V 1.5W

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMA5914BT3G 287-1SMA5914BT3G 128423-1SMA5914BT3G 1SMA5914BT3GOSDKR-ND 7925331P 7925331 1SMA5914BT3G 29X6255 1SMA5914BT3G 1SMA5914BT3G 1SMA5914BT3G
Product Name 3.6V 1.5W Zener Diode Diodes - Zener - Single - 1SMA5914BT3G Single Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Diode, Zener, 3.6V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active Active
Package SMA; SMA Tape and Reel SMA; SMA DO-214AC Sma DO-214AC, SMA; SMA DO-214AC (SMA); SMA SMA SMA; SMA SMA-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts
ZZT 9 ohms 9 ohms 9 ohms 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data