onsemi Diodes - Zener - Single - 1SMB5915BT3G 1SMB5915BT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005416-1SMB5915BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 7.5 Ohm Family Name: 1SMB5915B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): 1SMB5915B; 1SMB5915BT3; SZ1SMB5915BT3G; MVSMBJ5915BTR; Introduction Date: August 30, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005416-1SMB5915BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 7.5 Ohm Family Name: 1SMB5915B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): 1SMB5915B; 1SMB5915BT3; SZ1SMB5915BT3G; MVSMBJ5915BTR; Introduction Date: August 30, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMB5915BT3G - 005416-1SMB5915BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5915BT3G
005416-1SMB5915BT3G
Diodes - Zener - Single - 1SMB5915BT3G 005416-1SMB5915BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005416-1SMB5915BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 7.5 Ohm Family Name: 1SMB5915B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): 1SMB5915B; 1SMB5915BT3; SZ1SMB5915BT3G; MVSMBJ5915BTR; Introduction Date: August 30, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005416-1SMB5915BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 25μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 7.5 Ohm
Family Name: 1SMB5915B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): 1SMB5915B; 1SMB5915BT3; SZ1SMB5915BT3G; MVSMBJ5915BTR;
Introduction Date: August 30, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 5450539P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5450539P
Zener Diodes 5450539P
3.9V Zener Diode 1SMB5915BT3 3W SMB

3.9V Zener Diode 1SMB5915BT3 3W SMB

Supplier's Site
Zener Diodes - 5450539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5450539
Zener Diodes 5450539
3.9V Zener Diode 1SMB5915BT3 3W SMB

3.9V Zener Diode 1SMB5915BT3 3W SMB

Supplier's Site
Zener Diodes - 1632345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632345
Zener Diodes 1632345
3.9V Zener Diode 1SMB5915BT3 3W SMB

3.9V Zener Diode 1SMB5915BT3 3W SMB

Supplier's Site
 - 1SMB5915BT3G - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 3.9 V

3.0 W Zener Diode Voltage Regulator 3.9 V

Supplier's Site Datasheet
3.9V 3W Zener Diode - 287-1SMB5915BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 3W Zener Diode
287-1SMB5915BT3G
3.9V 3W Zener Diode 287-1SMB5915BT3G
3.9V 3W Zener Diode, SMB, 5% Product overview: 1SMB5915BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5915BT3G can be used for catalog matching and distributor lookup.

3.9V 3W Zener Diode, SMB, 5% Product overview: 1SMB5915BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5915BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5915BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5915BT3GOSCT-ND
Single Zener Diodes 1SMB5915BT3GOSCT-ND
Zener Diode 3.9V 3W ±5% Surface Mount SMB

Zener Diode 3.9V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5915BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5915BT3GOSDKR-ND
Single Zener Diodes 1SMB5915BT3GOSDKR-ND
Zener Diode 3.9V 3W ±5% Surface Mount SMB

Zener Diode 3.9V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5915BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5915BT3GOSTR-ND
Single Zener Diodes 1SMB5915BT3GOSTR-ND
Zener Diode 3.9V 3W ±5% Surface Mount SMB

Zener Diode 3.9V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5915BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5915BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5915BT3G
DIODE ZENER 3.9V 3W SMB

DIODE ZENER 3.9V 3W SMB

Supplier's Site
Zener Diode, 3W, 3.9V, Smb; Zener Voltage Nom Onsemi - 71J9213 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 3.9V, Smb; Zener Voltage Nom Onsemi
71J9213
Zener Diode, 3W, 3.9V, Smb; Zener Voltage Nom Onsemi 71J9213
ZENER DIODE, 3W, 3.9V, SMB; Zener Voltage Nom:3.9V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 3.9V, SMB; Zener Voltage Nom:3.9V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 3.9V, 3W, Do-214Aa; Zener Voltage Nom Onsemi - 29X6283 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.9V, 3W, Do-214Aa; Zener Voltage Nom Onsemi
29X6283
Diode, Zener, 3.9V, 3W, Do-214Aa; Zener Voltage Nom Onsemi 29X6283
DIODE, ZENER, 3.9V, 3W, DO-214AA; Zener Voltage Nom:3.9V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

DIODE, ZENER, 3.9V, 3W, DO-214AA; Zener Voltage Nom:3.9V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1SMB5915BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMB5915BT3G
Diodes >> Zener Diodes 1SMB5915BT3G
±5% Single 3.7V~4.1V 3W 3.9V SMB(DO-214AA) Zener Diodes ROHS

±5% Single 3.7V~4.1V 3W 3.9V SMB(DO-214AA) Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5915BT3G
Zener Diodes 1SMB5915BT3G
Zener Diodes 3.9V 3W

Zener Diodes 3.9V 3W

Buy Now Datasheet
Single Zener Diodes - 1SMB5915BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5915BT3G
Single Zener Diodes 1SMB5915BT3G
DIODE ZENER 3.9V 3W SMB

DIODE ZENER 3.9V 3W SMB

Supplier's Site Datasheet
DIODE ZENER 3.9V 3W SMB - 598-1SMB5915BT3G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3.9V 3W SMB
598-1SMB5915BT3G
DIODE ZENER 3.9V 3W SMB 598-1SMB5915BT3G
DIODE ZENER 3.9V 3W SMB

DIODE ZENER 3.9V 3W SMB

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 005416-1SMB5915BT3G 5450539P 5450539 1SMB5915BT3G 287-1SMB5915BT3G 1SMB5915BT3GOSCT-ND 1SMB5915BT3G 71J9213 1SMB5915BT3G 1SMB5915BT3G 1SMB5915BT3G 598-1SMB5915BT3G
Product Name Diodes - Zener - Single - 1SMB5915BT3G Zener Diodes Zener Diodes 3.9V 3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3W, 3.9V, Smb; Zener Voltage Nom Onsemi Diodes >> Zener Diodes Zener Diodes Single Zener Diodes DIODE ZENER 3.9V 3W SMB
Life Cycle Stage Active Active Active Active
Package SMB; SMB DO-214AA Smb SMB Tape and Reel SMB; SMB DO-214AA (SMB); SMB SMB SMB DO-214AA, SMB; SMB DO-214AA, SMB; SMB
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 8 ohms 8 ohms 8 ohms 8 ohms 8 ohms
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts 550 milliwatts
Unlock Full Specs
to access all available technical data