LCSC Electronics Technology (HK) Limited Datasheets for Network and Communication Chips
Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more
| Product Name | Notes |
|---|---|
| 板载PCBAntenna SMD WiFi Modules ROHS | |
| - Balun ROHS | |
| - RF Chips ROHS | |
| - WiFi Modules ROHS | |
| -10dB 180° 2.4GHz~2.5GHz 1.3dB 50Ω:50Ω SMD-6P,0.8x1.6mm Balun ROHS | |
| -83dBm 17dBm QCA2066芯片 - WiFi Modules ROHS | |
| -86dBm 14dBm 2.4GHz - WiFi Modules ROHS | |
| -87dBm 14dBm 2.4GHz - WiFi Modules ROHS | |
| -90dBm 16dBm 板载PCBAntenna 2.4GHz - WiFi Modules ROHS | |
| -90dBm 16dBm 2.4GHz QFN-44(12x12) WiFi Modules ROHS | |
| -90dBm 16dBm ESP8266芯片 板载PCBAntenna 2.4GHz - WiFi Modules ROHS | |
| -90dBm 16dBm ESP8266芯片 板载PCBAntenna 2.4GHz SMD,16x24mm WiFi Modules ROHS | |
| -90dBm 16dBm ESP8285芯片 板载PCBAntenna 2.4GHz SMD,16x24mm WiFi Modules ROHS | |
| -90dBm 16dBm ESP8285芯片 2.4GHz - WiFi Modules ROHS | |
| -90dBm 16dBm RTL8720DN芯片 板载PCBAntenna 2.4GHz SMD,16x24mm WiFi Modules ROHS | |
| -96dBm 20.5dBm 板载PCBAntenna 2.4GHz SMD,13.2x16.6mm WiFi Modules ROHS | |
| -98dBm 19.5dBm ESP8266芯片 板载PCBAntenna 2.4GHz - WiFi Modules ROHS | |
| -98dBm 19.5dBm ESP8266芯片 板载PCBAntenna 2.4GHz SMD,16x17mm WiFi Modules ROHS | |
| 10dB 180°@±10° 4.9GHz~5.95GHz 1dB 50Ω:100Ω 0805 Balun ROHS | |
| 10dB 180°@±10° 824MHz~894MHz 1.4dB 50Ω:50Ω 0805 Balun ROHS | |
| 12dB 180°@±10° 880MHz~960MHz 1.3dB 50Ω:50Ω 0805 Balun ROHS | |
| 14.24dB 7° 10MHz~4GHz 3dB 50Ω:50Ω SMD-6P Balun ROHS | |
| 14dBm~22dBm MT7688AN芯片 - WiFi Modules ROHS | |
| 19.5dBm ESP32-PICO-V3-02芯片 2.4GHz SMD-53P WiFi Modules ROHS | |
| 19.5dBm ESP32-S2芯片 2.4GHz QFN-56-EP(7x7) WiFi Modules ROHS | |
| 19.5dBm ESP32-S2芯片 2.4GHz SMD-41P WiFi Modules ROHS | |
| 19.5dBm ESP32-S2FH4芯片 2.4GHz VFQFN-56-EP WiFi Modules ROHS | |
| 19.5dBm ESP32-S2FN4R2芯片 2.4GHz VFQFN-56-EP WiFi Modules ROHS | |
| 19.5dBm ESP32-U4WDH芯片 2.4GHz SMD-55P WiFi Modules ROHS | |
| 20.5dBm ESP32-C3芯片 2.4GHz SMD-19P WiFi Modules ROHS | |
| 20.5dBm ESP32-C3芯片 2.4GHz VFQFN-32-EP WiFi Modules ROHS | |
| 20.5dBm ESP32-S3FN8芯片 2.4GHz SMD-41P WiFi Modules ROHS | |
| 20.5dBm ESP8266EX芯片 2.4GHz SMD-18P WiFi Modules ROHS | |
| 20dBm ESP32-S0WD芯片 2.4GHz SMD-38P WiFi Modules ROHS | |
| 21dBm 2.4GHz VFQFN-56-EP WiFi Modules ROHS | |
| 21dBm LX7芯片 2.4GHz QFN-56(7x7) WiFi Modules ROHS | |
| 25dB 2.4GHz~2.5GHz 1.6dB 50Ω SMD-6P Balun ROHS | |
| 4dB 180°@±20° 350MHz~950MHz 2.8dB 50Ω:100Ω SMD-6P,1.2x2mm Balun ROHS | |
| 53Kbps ISO 15693 I2C SOIC-8 RF Chips ROHS | |
| 53Kbps ISO 15693 I2C TSSOP-8 RF Chips ROHS | |
| 53Kbps ISO 15693,ISO 18000-3,NFC I2C TSSOP-8 RF Chips ROHS | |
| 802.15.4,Zigbee 2.4GHz QFN-16-EP(4x4) RF Front End Circuits ROHS | |
| 802.15.4,Zigbee 2.4GHz~2.5GHz QFN-16-EP(3x3) RF Front End Circuits ROHS | |
| 848Kbps ISO /IEC 14443A SPI,I2C,UART, QFN-32(5x5) RF Chips ROHS | |
| 848Kbps ISO 14443A,ISO 14443B,MIFAER,ISO 15693,ISO 18092,Felica, ICODE EPC UID/EPC OTP,ISO 18000-3/EPC Class-1 HF SPI,I2C,UART, QFN-32(5x5) RF Chips ROHS | |
| 848Kbps ISO 14443A,MIFARE SPI QFN-16-EP(3x3) RF Chips ROHS | |
| 8dB 180°@±20° 3GHz~8GHz 1.5dB 50Ω:100Ω 0805 Balun ROHS | |
| 9.42dB 8° 10MHz~6GHz 2.5dB 50Ω:50Ω SMD-6P Balun ROHS | |
| 9.5dB 180°@±10° 2.4GHz~2.5GHz 1.5dB 50Ω 0603 Balun ROHS | |
| 9.5dB 180°@±10° 2.4GHz~2.5GHz 1.5dB 50Ω SMD-6P,1.2x2mm Balun ROHS | |
| 9.5dB 180°@±10° 2.4GHz~2.5GHz 1dB 50Ω:100Ω 0805 Balun ROHS | |
| 9.6Kbps ISO 14443A,ISO 14443B SPI,UART,I2C QFN-32-EP(5x5) RF Chips ROHS | |
| ESP32-S3芯片 2.4GHz SMD,18x25.5mm WiFi Modules ROHS | |
| FeliCa,ISO 14443,ISO 15693,MIFARE,NFC I2C,SPI VFQFN-32(5x5) RF Chips ROHS | |
| FeliCa,ISO 14443,MIFARE,NFC I2C,SPI,UART QFN-32-EP(5x5) RF Chips ROHS | |
| Front End 5.15GHz~5.85GHz 802.11ac QFN-16-EP(3x3) RF Misc ICs and Modules ROHS | |
| HVQFN-32 RF Chips ROHS | |
| HVQFN-32-EP(5x5) RF Chips ROHS | |
| ISM 2.4GHz QFN-16-EP(4x4) RF Front End Circuits ROHS | |
| ISM 850MHz~950MHz VQFN-16-EP(4x4) RF Front End Circuits ROHS | |
| ISO 14443 I2C XQFN-8(1.6x1.6) RF Chips ROHS | |
| ISO 14443,ISO 15693 SPI,UART HVQFN-40(6x6) RF Chips ROHS | |
| ISO 14443,ISO 15693,18000-3,MIFARE ,NFC I2C,SPI,UART QFN-32-EP(5x5) RF Chips ROHS | |
| ISO 14443,MIFARE I2C,SPI,UART QFN-32-EP(5x5) RF Chips ROHS | |
| ISO 14443,MIFARE,NFC,Fel iCa I2C VQFN-40-EP(6x6) RF Chips ROHS | |
| ISO 14443,NFC SPI QFN-32-EP(5x5) RF Chips ROHS | |
| ISO 14443A,ISO 14443B SPI,UART,I2C QFN-32-EP(5x5) RF Chips ROHS | |
| ISO 14443A,ISO 14443B SPI,UART,I2C,HOST QFN-32-EP(5x5) RF Chips ROHS | |
| ISO 14443A,MIFARE SPI, UART QFN-32-EP(5x5) RF Chips ROHS | |
| LCC-38(18x25.5) WiFi Modules ROHS | |
| Plugin WiFi Modules ROHS | |
| QFN-12-EP(2x2) RF Misc ICs and Modules ROHS | |
| QFN-20-EP(4x4) RF Chips ROHS | |
| QFN-32-EP(5x5) RF Chips ROHS | |
| QFN-40-EP(6x6) RF Chips ROHS | |
| QFN-48-EP(7x7) WiFi Modules ROHS | |
| SMD WiFi Modules ROHS | |
| SMD,12.5x13.2mm WiFi Modules ROHS | |
| SMD,16x24mm WiFi Modules ROHS | |
| SMD,18x19.2mm WiFi Modules ROHS | |
| SMD,18x20mm WiFi Modules ROHS | |
| SMD,18x25.5mm WiFi Modules ROHS | |
| SMD,18x31.4mm WiFi Modules ROHS | |
| SMD,18x31mm WiFi Modules ROHS | |
| SMD,3.8x3.8mm RF Misc ICs and Modules ROHS | |
| SOIC-16 RF Chips ROHS | |
| SOP-16 RF Modulators / Demodulator ROHS | |
| SOP-8-150mil RF Chips ROHS | |
| SOT-23-6 RF Chips ROHS | |
| transformer 3MHz~800MHz SMD,3.8x3.8mm RF Misc ICs and Modules ROHS | |
| VFQFN-32-EP(5x5) RF Chips ROHS | |
| VFQFN-56-EP WiFi Modules ROHS | |
| VQFN-32-EP(5x5) RF Chips ROHS | |
| Zigbee 2V~3.6V 2.4GHz~2.52GHz QFN-16-EP(3x3) RF Front End Circuits ROHS |