Manufacturer: STMicroelectronics
Win Source Part Number: 1151510-BAT41
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Industrial
Diode Schottky 100V 100mA (DC) Through Hole DO-35
Diode Schottky 100V 100mA (DC) Through Hole DO-35
Schottky Diode 100V 100mA DO-35 Through Hole Product overview: BAT41 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 100V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 100V, 100mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT41 can be used for catalog matching and distributor lookup.
STMicroelectronics BAT41 Diode
STMicroelectronics BAT41 Diode
DIODE SCHOTTKY 100V 100MA DO35
DIODE SCHOTTKY 100V 100MA DO35
100V 100mA 400mV@1mA DO-204AH Schottky Barrier Diodes (SBD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1151510-BAT41 | 497-2493-2-ND | 280-BAT41 | 5444679 | BAT41 | BAT41 | BAT41 |
| Product Name | Diodes, Rectifiers - Single - BAT41 | Single Diodes | Schottky Through-Hole 100V 100mA Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | |||||
| Package | Tape and Reel | Do-35 | DO-35; DO-204AH, DO-35, Axial | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 0.1000 amps |