DIODES Incorporated Diodes, Rectifiers - Single - B260S1F-7 B260S1F-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803616-B260S1F-7 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SOD-123F Manufacturer Package: SOD-123F Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 650mV at 2A Current - Reverse Leakage at Vr: 200μA at 60V Capacitance at Vr, F: 75pF at 4V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803616-B260S1F-7 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SOD-123F Manufacturer Package: SOD-123F Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 650mV at 2A Current - Reverse Leakage at Vr: 200μA at 60V Capacitance at Vr, F: 75pF at 4V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - B260S1F-7 - 803616-B260S1F-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B260S1F-7
803616-B260S1F-7
Diodes, Rectifiers - Single - B260S1F-7 803616-B260S1F-7
Manufacturer: Diodes Incorporated Win Source Part Number: 803616-B260S1F-7 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SOD-123F Manufacturer Package: SOD-123F Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 650mV at 2A Current - Reverse Leakage at Vr: 200μA at 60V Capacitance at Vr, F: 75pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 803616-B260S1F-7
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SOD-123F
Manufacturer Package: SOD-123F
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 650mV at 2A
Current - Reverse Leakage at Vr: 200μA at 60V
Capacitance at Vr, F: 75pF at 4V, 1MHz

Buy Now
Single Diodes - B260S1F-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B260S1F-7DITR-ND
Single Diodes B260S1F-7DITR-ND
Diode Schottky 60V 2A Surface Mount SOD-123F

Diode Schottky 60V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - B260S1F-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B260S1F-7DIDKR-ND
Single Diodes B260S1F-7DIDKR-ND
Diode Schottky 60V 2A Surface Mount SOD-123F

Diode Schottky 60V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - B260S1F-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B260S1F-7DICT-ND
Single Diodes B260S1F-7DICT-ND
Diode Schottky 60V 2A Surface Mount SOD-123F

Diode Schottky 60V 2A Surface Mount SOD-123F

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-B260S1F-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-B260S1F-7
Schottky 60V 2A Diode and Rectifier 280-B260S1F-7
DIODE SCHOTTKY 60V 2A SOD123F Product overview: B260S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B260S1F-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A SOD123F Product overview: B260S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B260S1F-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B260S1F-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B260S1F-7
Single Diodes B260S1F-7
DIODE SCHOTTKY 60V 2A SOD123F

DIODE SCHOTTKY 60V 2A SOD123F

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - B260S1F-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
B260S1F-7
Diodes >> Schottky Barrier Diodes (SBD) B260S1F-7
60V 2A 650mV@2A SOD-123F Schottky Barrier Diodes (SBD) ROHS

60V 2A 650mV@2A SOD-123F Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B260S1F-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B260S1F-7
Discrete Semiconductor Products - Diodes - Rectifiers B260S1F-7
DIODE SCHOTTKY 60V 2A SOD123F

DIODE SCHOTTKY 60V 2A SOD123F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 803616-B260S1F-7 B260S1F-7DITR-ND 280-B260S1F-7 B260S1F-7 B260S1F-7 B260S1F-7
Product Name Diodes, Rectifiers - Single - B260S1F-7 Single Diodes Schottky 60V 2A Diode and Rectifier Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.6500 volts 0.6500 volts 0.6500 volts 0.6500 volts
Unlock Full Specs
to access all available technical data