The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, UNIDIR, 20V, 5KW, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio
155A 32.4V 5kW 22.2V 20V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors 5kW 20V 5% Uni-Directional
TVS DIODE 20VWM 32.4VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ20A | 5.0SMDJ20ATR-ND | 18AC8094 | 5.0SMDJ20A | 5.0SMDJ20A | 5.0SMDJ20A |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | Tvs Diode, Unidir, 20V, 5Kw, Do-214Ab; Product Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 32.4 volts | 32.4 volts | 32.4 volts | 32.4 volts | 32.4 volts | |
| VBR | 22.2 to 24.5 volts | 22.2 volts | 22.2 volts | 22.2 volts | ||
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB-2 (SMC) | DO-214AB (SMCJ) | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |