LCSC Electronics Technology (HK) Limited Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Product Name Notes
- Microswitches ROHS
100mA 125V SPDT Micro Switch One Million Times Plugin Microswitches ROHS
100mA 12V SPDT Plugin Microswitches ROHS
100mA 12V SPST - NO Detection switch 50,000 Times SMD Microswitches ROHS
100mA 30V 1A SPDT 125V Micro Switch 3 Million Times Plugin Microswitches ROHS
100mA 30V Double Pole Single Throw-Normally Open Detection switch 100,000 Times SMD Microswitches ROHS
100mA 30V Double Pole Single Throw-Normally Open Detection switch 50,000 Times SMD Microswitches ROHS
100mA 30V SPDT 100mA 125V 3000万次 - Microswitches ROHS
100mA 30V SPDT 1A 125V Micro Switch 3 Million Times Plugin Microswitches ROHS
100mA 30V SPDT Micro Switch 3 Million Times Plugin Microswitches ROHS
100mA 30V SPDT Micro Switch 3000万次 Plugin Microswitches ROHS
100mA 30V SPDT Plugin Microswitches ROHS
100mA 30V SPST - NO Detection switch 100,000 Times SMD Microswitches ROHS
100mA 30V SPST-NC Plugin Microswitches ROHS
100mA SPST 30V Micro Switch 50,000 Times SMD Microswitches ROHS
10mA 5V SPST - NO Detection switch 50,000 Times SMD Microswitches ROHS
10mA 5V SPST - NO Detection switch 50,000 Times SMD,3.6x4.2mm Microswitches ROHS
10mA 5V SPST - NO Detection switch 50,000 Times SMD,4x4.4mm Microswitches ROHS
10mA 5V SPST - NO Detection switch 50,000 Times SMD,5x5.7mm Microswitches ROHS
10mA 5V SPST Detection switch 50,000 Times SMD Microswitches ROHS
125V SPDT 250V Plugin Microswitches ROHS
1A 30V SPDT Micro Switch One Million Times Plugin Microswitches ROHS
1A SPDT 125V Micro Switch 100,000 Times Plugin Microswitches ROHS
1mA 5V Detection switch 100,000 Times SMD Microswitches ROHS
1mA 5V SPST - NO - Microswitches ROHS
1mA 5V SPST - NO SMD Microswitches ROHS
30V 3A SPDT 125V Plugin Microswitches ROHS
30V SPDT 125V Plugin Microswitches ROHS
30V SPDT Plugin Microswitches ROHS
3A SPDT 125V Micro Switch 100,000 Times Plugin Microswitches ROHS
3A SPDT 125V Plugin Microswitches ROHS
500mA 16V SPST Micro Switch 2万次 SMD Microswitches ROHS
500mA 16V SPST-NC 2万次 SMD Microswitches ROHS
500mA SPDT 30V Micro Switch 200,000 Times Plugin Microswitches ROHS
50mA 12V Detection switch 100,000 Times SMD Microswitches ROHS
50mA 12V SPDT Detection switch 50,000 Times SMD Microswitches ROHS
50mA 12V SPST - NO Detection switch 100,000 Times SMD Microswitches ROHS
50mA 12V SPST Micro Switch 100,000 Times SMD Microswitches ROHS
50mA 20V SPST - NO SMD Microswitches ROHS
50mA 250V Micro Switch One Million Times Plugin Microswitches ROHS
5A SPDT 125V Micro Switch One Million Times Plugin Microswitches ROHS
5A SPDT 125V Plugin Microswitches ROHS
5A SPDT 250V Plugin Microswitches ROHS
Plugin Microswitches ROHS
Plugin,5.6x12.7mm Microswitches ROHS
Plugin,5.7x12.7mm Microswitches ROHS
SMD Microswitches ROHS
SPDT 50mA 30V Micro Switch 200,000 Times Plugin Microswitches ROHS
SPST - NO Detection switch 100,000 Times SMD Microswitches ROHS