DIODES Incorporated Single Diodes B130-13-F

Description
Diode Schottky 30V 1A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B130-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B130-FDICT-ND
Single Diodes B130-FDICT-ND
Diode Schottky 30V 1A Surface Mount SMA

Diode Schottky 30V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B130-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B130-FDITR-ND
Single Diodes B130-FDITR-ND
Diode Schottky 30V 1A Surface Mount SMA

Diode Schottky 30V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B130-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B130-FDIDKR-ND
Single Diodes B130-FDIDKR-ND
Diode Schottky 30V 1A Surface Mount SMA

Diode Schottky 30V 1A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - B130-13-F - 010625-B130-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B130-13-F
010625-B130-13-F
Diodes, Rectifiers - Single - B130-13-F 010625-B130-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010625-B130-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 30V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Family Name: B130 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SK13; SS13-TP; SS13; Introduction Date: August 08, 2003 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control

Manufacturer: Diodes Incorporated
Win Source Part Number: 010625-B130-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: B130
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK13; SS13-TP; SS13;
Introduction Date: August 08, 2003
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-B130-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-B130-13-F
Schottky 30V 1A Diode and Rectifier 280-B130-13-F
DIODE SCHOTTKY 30V 1A SMA Product overview: B130-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B130-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A SMA Product overview: B130-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B130-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - B130-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
B130-13-F
Diodes >> Schottky Barrier Diodes (SBD) B130-13-F
30V 500mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

30V 500mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B130-13-F
Schottky Diodes & Rectifiers B130-13-F
Schottky Diodes & Rectifiers 30V 1A

Schottky Diodes & Rectifiers 30V 1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B130-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B130-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B130-13-F
DIODE SCHOTTKY 30V 1A SMA

DIODE SCHOTTKY 30V 1A SMA

Supplier's Site
Diode, Schottky, 30V, 1A, Sma; Repetitive Peak Reverse Voltage Diodes Inc. - 12T1453 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30V, 1A, Sma; Repetitive Peak Reverse Voltage Diodes Inc.
12T1453
Diode, Schottky, 30V, 1A, Sma; Repetitive Peak Reverse Voltage Diodes Inc. 12T1453
DIODE, SCHOTTKY, 30V, 1A, SMA; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, SCHOTTKY, 30V, 1A, SMA; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Single Diodes - B130-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B130-13-F
Single Diodes B130-13-F
DIODE SCHOTTKY 30V 1A SMA

DIODE SCHOTTKY 30V 1A SMA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number B130-FDICT-ND 010625-B130-13-F 280-B130-13-F B130-13-F B130-13-F B130-13-F 12T1453 B130-13-F
Product Name Single Diodes Diodes, Rectifiers - Single - B130-13-F Schottky 30V 1A Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 30V, 1A, Sma; Repetitive Peak Reverse Voltage Diodes Inc. Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Life Cycle Stage Active Active
Package SMA; SMA Tape & Reel (TR) SMA SMA SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
VF 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FX3PF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Single Diodes - 1727-BAS21QBZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
5 suppliers