LCSC Electronics Technology (HK) Limited Datasheets for Gas Discharge Tubes (GDT)
Gas discharge tubes (GDT) or gas tube arrestors (GTA) provide protection against voltage and current surges in electronic and electrical equipment. They include spark gaps, simple devices with two or three conducting electrodes separated by a gap filled with a gas such as air.
Gas Discharge Tubes (GDT): Learn more
| Product Name | Notes |
|---|---|
| ±20% 3kA 1.2kV 2 SMD Gas Discharge Tube (GDT) ROHS | |
| ±20% 5kA 2.5kV 2 - Gas Discharge Tube (GDT) ROHS | |
| ±20% 5kA 2kV 2 Plugin Gas Discharge Tube (GDT) ROHS | |
| ±20% 5kA 600V 2 SMD,5x4.2mm Gas Discharge Tube (GDT) ROHS | |
| ±20% 5kA 75V 3 Plugin,6x8mm Gas Discharge Tube (GDT) ROHS | |
| ±20% 5kA 90V 3 SMD,5x7.5mm Gas Discharge Tube (GDT) ROHS | |
| ±20% 5kA 90V 3 SMD,5x7.6mm Gas Discharge Tube (GDT) ROHS | |
| ±25% 5kA 150V 3 SMD-3P Gas Discharge Tube (GDT) ROHS | |
| ±30% 2kA 600V 2 1812 Gas Discharge Tube (GDT) ROHS | |
| ±30% 2kA 90V 2 1812 Gas Discharge Tube (GDT) ROHS | |
| ±30% 3kA 75V 2 1812 Gas Discharge Tube (GDT) ROHS | |
| ±30% 3kA 90V 2 1812 Gas Discharge Tube (GDT) ROHS | |
| ±30% 500A 150V 2 1206 Gas Discharge Tube (GDT) ROHS | |
| 10kA ±20% 1kV 2 Plugin,D8xL8mm Gas Discharge Tube (GDT) ROHS | |
| 10kA ±20% 2 - Gas Discharge Tube (GDT) ROHS | |
| 10kA ±20% 230V 2 Plugin,8x6mm Gas Discharge Tube (GDT) ROHS | |
| 10kA ±20% 350V 2 Plugin Gas Discharge Tube (GDT) ROHS | |
| 10kA ±20% 400V 2 - Gas Discharge Tube (GDT) ROHS | |
| 10kA ±20% 470V 2 - Gas Discharge Tube (GDT) ROHS | |
| 10kA ±20% 470V 2 Plugin,8x6mm Gas Discharge Tube (GDT) ROHS | |
| 10kA ±20% 600V 2 - Gas Discharge Tube (GDT) ROHS | |
| 10kA ±20% 600V 3 Plugin,8x10mm Gas Discharge Tube (GDT) ROHS | |
| 10kA ±20% 90V 2 Plugin Gas Discharge Tube (GDT) ROHS | |
| 10kA ±20% 90V 2 SMD Gas Discharge Tube (GDT) ROHS | |
| 10kA ±20% 90V 3 - Gas Discharge Tube (GDT) ROHS | |
| 10kA ±20% 90V 3 Plugin Gas Discharge Tube (GDT) ROHS | |
| 10kA ±20% 90V 3 Plugin,5x7.2mm Gas Discharge Tube (GDT) ROHS | |
| 200V 500A ±20% SMD,2.1x4mm Glass Discharge Tube ROHS | |
| 20kA ±20% 75V 2 Plugin Gas Discharge Tube (GDT) ROHS | |
| 20kA ±20% 90V 2 - Gas Discharge Tube (GDT) ROHS | |
| 20kA ±20% 90V 2 Plugin,8x6mm Gas Discharge Tube (GDT) ROHS | |
| 2kA ±25% 400V 2 1812 Gas Discharge Tube (GDT) ROHS | |
| 2kA 150V 2 1812 Gas Discharge Tube (GDT) ROHS | |
| 2kA 300V 2 SMD,4.5x3.2mm Gas Discharge Tube (GDT) ROHS | |
| 2kA 350V 2 SMD,4.5x3.2mm Gas Discharge Tube (GDT) ROHS | |
| 2kA 376V~564V 2 SMD,8.3x8.3x6mm Gas Discharge Tube (GDT) ROHS | |
| 2kA 470V 2 SMD,4.5x3.2mm Gas Discharge Tube (GDT) ROHS | |
| 2kA 600V 2 1812 Gas Discharge Tube (GDT) ROHS | |
| 2kA 90V 2 1812 Gas Discharge Tube (GDT) ROHS | |
| 3kA ±20% 2.5kV 2 - Gas Discharge Tube (GDT) ROHS | |
| 3kA ±20% 75V 2 SMD Gas Discharge Tube (GDT) ROHS | |
| 400A 720V~880V 2 Plugin,8x6mm Gas Discharge Tube (GDT) ROHS | |
| 500A 423V~517V 2 Plugin,8x6mm Gas Discharge Tube (GDT) ROHS | |
| 5kA ±15% 550V 2 Plugin Gas Discharge Tube (GDT) ROHS | |
| 5kA ±20% 90V 2 SMD Gas Discharge Tube (GDT) ROHS | |
| 5kA ±20% 90V 3 5x7.6MM Gas Discharge Tube (GDT) ROHS | |
| 5kA 1kV 2 Plugin Gas Discharge Tube (GDT) ROHS | |
| 600A 540V~660V 2 Plugin,8x6mm Gas Discharge Tube (GDT) ROHS | |
| SMD Gas Discharge Tube (GDT) ROHS | |
| SMD,2.6x5mm Glass Discharge Tube ROHS | |
| SMD,4.2x5.0x5.0mm Gas Discharge Tube (GDT) ROHS |