DIODE SCHOTTKY 100V 1A SMA Product overview: B1100-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B1100-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010616-B1100-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: B1100
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS1B; CD214A-B1100; CD214A-B1100LF; CD214A-B1100LLF;
Introduction Date: May 16, 2000
ECCN: EAR99
Country of Origin: China, Japan, Taiwan, United Kingdom, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Defence, Military & Aerospace
Diode Schottky 100V 1A Surface Mount SMA
Diode Schottky 100V 1A Surface Mount SMA
Diode Schottky 100V 1A Surface Mount SMA
Schottky Diodes & Rectifiers 100V 1A
DIODE SCHOTTKY 100V 1A SMA
DIODE, RECTIFIER, SCHOTTKY, 100V, 1A, SMA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 100V 1A SMA
100V 790mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-B1100-13-F | 010616-B1100-13-F | B1100-FDITR-ND | B1100-13-F | B1100-13-F | 23T4604 | B1100-13-F | B1100-13-F |
| Product Name | Schottky 100V 1A Diode and Rectifier | Diodes, Rectifiers - Single - B1100-13-F | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Rectifier, Schottky, 100V, 1A, Sma; Repetitive Peak Reverse Voltage Diodes Inc. | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) |
| Package | Tape & Reel (TR) | SMA; SMA | SMA | DO-214AC | SMA; DO-214AC, SMA | SMA | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Life Cycle Stage | Active | Active |