Diode Schottky 30V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 30V 1A Surface Mount DO-214AC (SMA)
1A,30V,SM SCHOTTKY RECT.
1A,30V,SM SCHOTTKY RECT.
1A,30V,SM SCHOTTKY RECT.
DIODE SCHOTTKY 30V 1A DO214AC Product overview: B130-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B130-E3/61T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 079362-B130-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 30V 1A DO214AC
DIODE, SCHOTTKY, 1A, 30V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 30V 1A DO214AC
30V Single 520mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | B130-E3/61TGICT-ND | 1808578 | 280-B130-E3/61T | 079362-B130-E3/61T | B130-E3/61T | 11M2813 | B130-E3/61T | B130-E3/61T |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky 30V 1A Diode and Rectifier | Diodes, Rectifiers - Single - B130-E3/61T | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 1A, 30V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | |||||
| Rectifier Configuration / Technology | Schottky | |||||||
| Package | DO-214AC | Tape and Reel | SMA; DO-214AC (SMA) | SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 1 amps |