LCSC Electronics Technology (HK) Limited Datasheets for Photodiodes
Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more
| Product Name | Notes |
|---|---|
| - Photodiodes ROHS | |
| 1206 Photodiodes ROHS | |
| 170V 940nm 400nm~1100nm 5nA Plugin,D=5mm Photodiodes ROHS | |
| 170V 940nm 840nm~1100nm 10nA Plugin,D=3mm Photodiodes ROHS | |
| 20V 550nm 440nm~700nm ±65° 200pA SMD-4P,4x5mm Photodiodes ROHS | |
| 20V 820nm ±70° 350nm~1070nm 10pA 0805 Photodiodes ROHS | |
| 20V 840nm 350nm~1100nm 500pA SMD-8P Photodiodes ROHS | |
| 25V 940nm 350nm~1100nm ±65° 2nA SMD,4.2x5mm Photodiodes ROHS | |
| 32V 920nm 420nm~1120nm 2nA SMD,3.7x6.2mm Photodiodes ROHS | |
| 32V 940nm ±60° 30nA Plugin,L=5.5mm Photodiodes ROHS | |
| 32V 940nm 400nm~1100nm 10nA SMD-4P,2.7x3.2mm Photodiodes ROHS | |
| 32V 940nm 400nm~1100nm 10nA SMD-4P,2.8x3.3mm Photodiodes ROHS | |
| 32V 940nm 730nm~1050nm 10nA SMD-3P,2x3mm Photodiodes ROHS | |
| 32V 940nm 730nm~1100nm 10nA SMD-4P,2.7x3.2mm Photodiodes ROHS | |
| 32V 940nm 730nm~1100nm 5nA SMD,3.9x4.4mm Photodiodes ROHS | |
| 32V 940nm 840nm~1100nm 10nA Plugin,D=5mm Photodiodes ROHS | |
| 35V 940nm 760nm~1100nm 10nA Plugin,D=3mm Photodiodes ROHS | |
| 35V 940nm 760nm~1100nm 10nA Plugin,D=5mm Photodiodes ROHS | |
| 35V 940nm 840nm~1100nm 10nA SMD,2x3mm Photodiodes ROHS | |
| 450nm~1050nm 10nA SMD3528 Photodiodes ROHS | |
| 50V 900nm 750nm~1100nm 1nA Plugin,D=4.8mm Photodiodes ROHS | |
| 5V 400nm~1100nm 20nA SMD,2x3.2mm Photodiodes ROHS | |
| 5V 400nm~1100nm 20nA SMD,3.7x4.4mm Photodiodes ROHS | |
| 5V SMD-4P,1.6x2.5mm Photodiodes ROHS | |
| 60V 900nm 430nm~1100nm ±65° 2nA Plugin,P=5.1mm Photodiodes ROHS | |
| 60V 920nm 780nm~1050nm 1nA SMD Photodiodes ROHS | |
| 60V 940nm ±60° 790nm~1050nm 2nA Plugin,P=2.54mm Photodiodes ROHS | |
| 940nm Plugin Photodiodes ROHS | |
| 940nm Plugin,4.5x5.7x2.25m m Photodiodes ROHS | |
| Plugin,D=3mm Photodiodes ROHS | |
| Plugin,D=5mm Photodiodes ROHS | |
| SMD,3.9x4.4mm Photodiodes ROHS |