LCSC Electronics Technology (HK) Limited Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| 单口 1:1 10/100M POE SMD RJ45 Transformer ROHS | |
| 单口 1:1 100/1000M Non-POE SMD RJ45 Transformer ROHS | |
| 单口 1:1 1000M SMD-24P RJ45 Transformer ROHS | |
| 单口 1:1 100M DIP-12 RJ45 Transformer ROHS | |
| 单口 1:1 100M POE SMD-16P RJ45 Transformer ROHS | |
| 单口 1:1 100M SMD-16P RJ45 Transformer ROHS | |
| 双口 1:1 100M DIP-20 RJ45 Transformer ROHS | |
| 电流互感器 Plugin Current Transformers ROHS | |
| - Current Transformers ROHS | |
| - RJ45 Transformer ROHS | |
| 1.5kV 2.5Ω 200uH 1CT:1CT SMD,4.5x3.2mm Pulse Transformers ROHS | |
| 1000:1 5A 0.02kHz~10kHz Plugin Current Transformers ROHS | |
| 100:1 20A 20kHz~200kHz Plugin Current Transformers ROHS | |
| 1:1 单口 10/100M Non-POE SMD-16P RJ45 Transformer ROHS | |
| 1:1 单口 100/1000M POE SMD-24P RJ45 Transformer ROHS | |
| 1:1 单口 1000M POE SMD-24P RJ45 Transformer ROHS | |
| 1:1 单口 100M SMD-16 RJ45 Transformer ROHS | |
| 1:1 单口 100M SOIC-16-7.1mm RJ45 Transformer ROHS | |
| 1:1 双口 100/1000M POE Plugin RJ45 Transformer ROHS | |
| 1:1 双口 1000M POE SMD-48P RJ45 Transformer ROHS | |
| 1:1 - RJ45 Transformer ROHS | |
| 1:1 2mA 0.02kHz~10kHz Plugin Current Transformers ROHS | |
| 1:1 Plugin RJ45 Transformer ROHS | |
| 1:1 SMD RJ45 Transformer ROHS | |
| 1:1 SMD,12.7x7.1mm RJ45 Transformer ROHS | |
| 1:1 SMD,7.6x6.7mm RJ45 Transformer ROHS | |
| 1:1 SMD,8.6x6.7mm RJ45 Transformer ROHS | |
| 1:1 SMD-12P,14.8x11.7mm RJ45 Transformer ROHS | |
| 1:1 SOIC-16-7.2mm RJ45 Transformer ROHS | |
| 1:1 SOP-24-15.1mm RJ45 Transformer ROHS | |
| 1:100 20A SMD Current Transformers ROHS | |
| 1:150 20A SMD Current Transformers ROHS | |
| 1CT:1CT - RJ45 Transformer ROHS | |
| 1CT:1CT 1212 RJ45 Transformer ROHS | |
| 1CT:1CT 1812 RJ45 Transformer ROHS | |
| 1CT:1CT SMD,12.7x7.1mm RJ45 Transformer ROHS | |
| 1CT:1CT SMD,12.8x6.9mm RJ45 Transformer ROHS | |
| 1CT:1CT SMD,15.2x9.8mm RJ45 Transformer ROHS | |
| 1CT:1CT SMD,4.5x3.2mm RJ45 Transformer ROHS | |
| 1CT:1CT SMD,7.6x6.7mm RJ45 Transformer ROHS | |
| 1CT:1CT SMD-16P,12.7x9.1mm RJ45 Transformer ROHS | |
| 1CT:1CT SMD-24P,17.8x9.9mm RJ45 Transformer ROHS | |
| 1W 3.3V 5V SMD Power Transformer ROHS | |
| 1W 5V 12V SMD Power Transformer ROHS | |
| 1W 5V 5V SMD Power Transformer ROHS | |
| 1W 5V SMD Power Transformer ROHS | |
| 2.5kV BMS变压器 200uH SMD Pulse Transformers ROHS | |
| 2000:1 20A 0.02kHz~10kHz Plugin Current Transformers ROHS | |
| 2000:1 5A 0.02kHz~10kHz - Current Transformers ROHS | |
| 2000:1 5A 0.02kHz~10kHz Plugin Current Transformers ROHS | |
| 200:1 20A 20kHz~200kHz DIP Current Transformers ROHS | |
| 20A 20kHz~1MHz SMD Current Transformers ROHS | |
| 2W SMD Power Transformer ROHS | |
| 30A 50Hz~60Hz Plugin Current Transformers ROHS | |
| 40A 50Hz~60Hz Plugin Current Transformers ROHS | |
| 50:1 20A 20kHz~200kHz DIP Current Transformers ROHS | |
| 50A 50Hz~60Hz - Current Transformers ROHS | |
| Plugin Audio Transformers ROHS | |
| Plugin Current Transformers ROHS | |
| Plugin RJ45 Transformer ROHS | |
| SMD Audio Transformers ROHS | |
| SMD Power Transformer ROHS | |
| SMD RJ45 Transformer ROHS | |
| SMD,11x12.2x5.9mm Power Transformer ROHS | |
| SMD,28.6x12.2mm RJ45 Transformer ROHS | |
| SMD,29.2x21.8mm RJ45 Transformer ROHS | |
| SMD-6P Power Transformer ROHS | |
| SMD-6P,16.8x8.5mm RJ45 Transformer ROHS |