LCSC Electronics Technology (HK) Limited Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| 电流互感器 Plugin Current Transformers ROHS | |
| - Current Transformers ROHS | |
| 1000:1 5A 0.02kHz~10kHz Plugin Current Transformers ROHS | |
| 100:1 20A 20kHz~200kHz Plugin Current Transformers ROHS | |
| 1:1 2mA 0.02kHz~10kHz Plugin Current Transformers ROHS | |
| 1:100 20A SMD Current Transformers ROHS | |
| 1:150 20A SMD Current Transformers ROHS | |
| 2000:1 20A 0.02kHz~10kHz Plugin Current Transformers ROHS | |
| 2000:1 5A 0.02kHz~10kHz - Current Transformers ROHS | |
| 2000:1 5A 0.02kHz~10kHz Plugin Current Transformers ROHS | |
| 200:1 20A 20kHz~200kHz DIP Current Transformers ROHS | |
| 20A 20kHz~1MHz SMD Current Transformers ROHS | |
| 30A 50Hz~60Hz Plugin Current Transformers ROHS | |
| 40A 50Hz~60Hz Plugin Current Transformers ROHS | |
| 50:1 20A 20kHz~200kHz DIP Current Transformers ROHS | |
| 50A 50Hz~60Hz - Current Transformers ROHS | |
| Plugin Audio Transformers ROHS | |
| Plugin Current Transformers ROHS | |
| SMD Audio Transformers ROHS |