onsemi 1.5W 13V 28.8A Zener Diode 1SMA5928BT3G

Description
1.5W 13V Zener Diode, SMA, 5% Tol, 28.8A Product overview: 1SMA5928BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 13V, 28.8A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 13V, 28.8A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5928BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5W 13V Zener Diode, SMA, 5% Tol, 28.8A Product overview: 1SMA5928BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 13V, 28.8A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 13V, 28.8A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5928BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5W 13V 28.8A Zener Diode
287-1SMA5928BT3G
1.5W 13V 28.8A Zener Diode 287-1SMA5928BT3G
1.5W 13V Zener Diode, SMA, 5% Tol, 28.8A Product overview: 1SMA5928BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 13V, 28.8A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 13V, 28.8A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5928BT3G can be used for catalog matching and distributor lookup.

1.5W 13V Zener Diode, SMA, 5% Tol, 28.8A Product overview: 1SMA5928BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 13V, 28.8A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 13V, 28.8A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5928BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5928BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5928BT3GOSTR-ND
Single Zener Diodes 1SMA5928BT3GOSTR-ND
Zener Diode 13V 1.5W ±5% Surface Mount SMA

Zener Diode 13V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5928BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5928BT3GOSDKR-ND
Single Zener Diodes 1SMA5928BT3GOSDKR-ND
Zener Diode 13V 1.5W ±5% Surface Mount SMA

Zener Diode 13V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5928BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5928BT3GOSCT-ND
Single Zener Diodes 1SMA5928BT3GOSCT-ND
Zener Diode 13V 1.5W ±5% Surface Mount SMA

Zener Diode 13V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - 1SMA5928BT3G - 005376-1SMA5928BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5928BT3G
005376-1SMA5928BT3G
Diodes - Zener - Single - 1SMA5928BT3G 005376-1SMA5928BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005376-1SMA5928BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 7 Ohm Family Name: 1SMA5928B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): 1SMA5928BT3; SZ1SMA5928BT3G; BZG05C13-HE3-TR3; 1SMA5928B; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005376-1SMA5928BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 7 Ohm
Family Name: 1SMA5928B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): 1SMA5928BT3; SZ1SMA5928BT3G; BZG05C13-HE3-TR3; 1SMA5928B;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5928BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5928BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5928BT3G
DIODE ZENER 13V 1.5W SMA

DIODE ZENER 13V 1.5W SMA

Supplier's Site
Diodes >> Zener Diodes - 1SMA5928BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMA5928BT3G
Diodes >> Zener Diodes 1SMA5928BT3G
±5% Single 12.35V~13.65V 1.5W 13V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 12.35V~13.65V 1.5W 13V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 1.5W, 13V, Sma; Zener Voltage Nom Onsemi - 26K5256 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 13V, Sma; Zener Voltage Nom Onsemi
26K5256
Zener Diode, 1.5W, 13V, Sma; Zener Voltage Nom Onsemi 26K5256
ZENER DIODE, 1.5W, 13V, SMA; Zener Voltage Nom:13V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.5W, 13V, SMA; Zener Voltage Nom:13V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 13V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 29X6264 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 13V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
29X6264
Diode, Zener, 13V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 29X6264
DIODE, ZENER, 13V, 1.5W, DO-214AC; Zener Voltage Nom:13V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 13V, 1.5W, DO-214AC; Zener Voltage Nom:13V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMA5928BT3G
Zener Diodes 1SMA5928BT3G
Zener Diodes 13V 1.5W

Zener Diodes 13V 1.5W

Buy Now Datasheet
Single Zener Diodes - 1SMA5928BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5928BT3G
Single Zener Diodes 1SMA5928BT3G
DIODE ZENER 13V 1.5W SMA

DIODE ZENER 13V 1.5W SMA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1SMA5928BT3G 1SMA5928BT3GOSTR-ND 005376-1SMA5928BT3G 1SMA5928BT3G 1SMA5928BT3G 26K5256 1SMA5928BT3G 1SMA5928BT3G
Product Name 1.5W 13V 28.8A Zener Diode Single Zener Diodes Diodes - Zener - Single - 1SMA5928BT3G Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diode, 1.5W, 13V, Sma; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes
Package Tape and Reel SMA; SMA SMA; SMA SMA DO-214AC (SMA); SMA SMA-2 DO-214AC, SMA; SMA
RoHS Compliant RoHS RoHS RoHS
VZ 13 volts 13 volts 13 volts 13 volts 13 volts
ZZT 7 ohms 7 ohms 7 ohms 7 ohms 7 ohms
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data