Manufacturer: Diodes Incorporated
Win Source Part Number: 010965-BAT46W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 150mA (DC)
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 75V
Capacitance @ Vr, F: 20pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: BAT46W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Alternative Parts (Cross-Reference): CDBW46-G; RB050M-30TR; BAT46W-V-GS18;
Introduction Date: May 16, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 100V 150MA SOD123 Product overview: BAT46W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46W-7-F can be used for catalog matching and distributor lookup.
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
DIODE SCHOTTKY 100V 150MA SOD123
100V 450mV@10mA 150mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 100V 150MA SOD123
Schottky Diodes & Rectifiers 200MW 100V
DIODE, SCHOTTKY, 0.2W, 100V, SOD-123; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 010965-BAT46W-7-F | 280-BAT46W-7-F | BAT46W-7FDICT-ND | BAT46W-7-F | BAT46W-7-F | BAT46W-7-F | BAT46W-7-F | 23T4526 |
| Product Name | Diodes, Rectifiers - Single - BAT46W-7-F | Schottky 100V 150MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Schottky Diodes & Rectifiers | Diode, Schottky, 0.2W, 100V, Sod-123; Diode Configuration Diodes Inc. |
| Life Cycle Stage | Active | Active | ||||||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |||
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts | 0.4500 volts | 1 volts | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) |