DIODES Incorporated Single Diodes B150-13-F

Description
Diode Schottky 50V 1A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 50V 1A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B150-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B150-FDICT-ND
Single Diodes B150-FDICT-ND
Diode Schottky 50V 1A Surface Mount SMA

Diode Schottky 50V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B150-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B150-FDIDKR-ND
Single Diodes B150-FDIDKR-ND
Diode Schottky 50V 1A Surface Mount SMA

Diode Schottky 50V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B150-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B150-FDITR-ND
Single Diodes B150-FDITR-ND
Diode Schottky 50V 1A Surface Mount SMA

Diode Schottky 50V 1A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - B150-13-F - 010636-B150-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B150-13-F
010636-B150-13-F
Diodes, Rectifiers - Single - B150-13-F 010636-B150-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010636-B150-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 50V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010636-B150-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 50V 1A Diode and Rectifier - 280-B150-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 1A Diode and Rectifier
280-B150-13-F
Schottky 50V 1A Diode and Rectifier 280-B150-13-F
DIODE SCHOTTKY 50V 1A SMA Product overview: B150-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B150-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 1A SMA Product overview: B150-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B150-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B150-13-F
Schottky Diodes & Rectifiers B150-13-F
Schottky Diodes & Rectifiers 50V 1A

Schottky Diodes & Rectifiers 50V 1A

Buy Now Datasheet
Schottky Rectifier, Single, 50V, Do214Ac; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 07AH3675 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 50V, Do214Ac; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
07AH3675
Schottky Rectifier, Single, 50V, Do214Ac; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 07AH3675
SCHOTTKY RECTIFIER, SINGLE, 50V, DO214AC; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 50V, DO214AC; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Forward Surge RoHS Compliant: Yes

Supplier's Site
Single Diodes - B150-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B150-13-F
Single Diodes B150-13-F
DIODE SCHOTTKY 50V 1A SMA

DIODE SCHOTTKY 50V 1A SMA

Supplier's Site Datasheet
DIODE SCHOTTKY 50V 1A SMA - 233-B150-13-F - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 50V 1A SMA
233-B150-13-F
DIODE SCHOTTKY 50V 1A SMA 233-B150-13-F
DIODE SCHOTTKY 50V 1A SMA

DIODE SCHOTTKY 50V 1A SMA

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - B150-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B150-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B150-13-F
DIODE SCHOTTKY 50V 1A SMA

DIODE SCHOTTKY 50V 1A SMA

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - B150-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
B150-13-F
Diodes >> Schottky Barrier Diodes (SBD) B150-13-F
50V 1A 700mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

50V 1A 700mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number B150-FDICT-ND 010636-B150-13-F 280-B150-13-F B150-13-F 07AH3675 B150-13-F 233-B150-13-F B150-13-F B150-13-F
Product Name Single Diodes Diodes, Rectifiers - Single - B150-13-F Schottky 50V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Rectifier, Single, 50V, Do214Ac; Repetitive Reverse Voltage Vrrm Max Diodes Inc. Single Diodes DIODE SCHOTTKY 50V 1A SMA Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SMA; SMA Tape & Reel (TR) SMA DO-214AC SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA SMA
VF 0.7000 volts 0.7000 volts 0.7000 volts 0.7000 volts 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data