Manufacturer: Diodes Incorporated
Win Source Part Number: 010637-B160-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: B160
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK16A; SK16AG; CMSH1-60M Lead Free;
Introduction Date: August 17, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 60V 1A SMA Product overview: B160-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160-13-F can be used for catalog matching and distributor lookup.
Diode Schottky 60V 1A Surface Mount SMA
Diode Schottky 60V 1A Surface Mount SMA
Diode Schottky 60V 1A Surface Mount SMA
DIODE SCHOTTKY 60V 1A SMA
60V 700mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 60V 1A SMA
SCHOTTKY DIODE, 1A, 60V, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 010637-B160-13-F | 280-B160-13-F | B160-FDIDKR-ND | B160-13-F | B160-13-F | B160-13-F | 12T1455 |
| Product Name | Diodes, Rectifiers - Single - B160-13-F | Schottky 60V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Schottky Diode, 1A, 60V, Do-214Ac; Repetitive Peak Reverse Voltage Diodes Inc. |
| Life Cycle Stage | Active | Active | |||||
| Package | SMA; SMA | Tape & Reel (TR) | SMA | SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |