onsemi Single Zener Diodes 1SMB5929BT3G

Description
Zener Diode 15V 3W ±5% Surface Mount SMB
Request a Quote Datasheet
Description
Zener Diode 15V 3W ±5% Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5929BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5929BT3GOSCT-ND
Single Zener Diodes 1SMB5929BT3GOSCT-ND
Zener Diode 15V 3W ±5% Surface Mount SMB

Zener Diode 15V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5929BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5929BT3GOSDKR-ND
Single Zener Diodes 1SMB5929BT3GOSDKR-ND
Zener Diode 15V 3W ±5% Surface Mount SMB

Zener Diode 15V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5929BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5929BT3GOSTR-ND
Single Zener Diodes 1SMB5929BT3GOSTR-ND
Zener Diode 15V 3W ±5% Surface Mount SMB

Zener Diode 15V 3W ±5% Surface Mount SMB

Buy Now Datasheet
15V 3W Zener Diode - 287-1SMB5929BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 3W Zener Diode
287-1SMB5929BT3G
15V 3W Zener Diode 287-1SMB5929BT3G
15V Zener Diode 3W SMB 5% Product overview: 1SMB5929BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5929BT3G can be used for catalog matching and distributor lookup.

15V Zener Diode 3W SMB 5% Product overview: 1SMB5929BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5929BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 5461567P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5461567P
Zener Diodes 5461567P
15V Zener Diode 1SMB5929BT3G 3W SMB

15V Zener Diode 1SMB5929BT3G 3W SMB

Supplier's Site
Zener Diodes - 1032975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1032975
Zener Diodes 1032975
15V Zener Diode 1SMB5929BT3G 3W SMB

15V Zener Diode 1SMB5929BT3G 3W SMB

Supplier's Site
Zener Diodes - 5461567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5461567
Zener Diodes 5461567
15V Zener Diode 1SMB5929BT3G 3W SMB

15V Zener Diode 1SMB5929BT3G 3W SMB

Supplier's Site
Diodes - Zener - Single - 1SMB5929BT3G - 005430-1SMB5929BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5929BT3G
005430-1SMB5929BT3G
Diodes - Zener - Single - 1SMB5929BT3G 005430-1SMB5929BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005430-1SMB5929BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 005430-1SMB5929BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control, Power Management

Buy Now Datasheet
Single Zener Diodes - 1SMB5929BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5929BT3G
Single Zener Diodes 1SMB5929BT3G
DIODE ZENER 15V 3W SMB

DIODE ZENER 15V 3W SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5929BT3G
Zener Diodes 1SMB5929BT3G
Zener Diodes 15V 3W

Zener Diodes 15V 3W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5929BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5929BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5929BT3G
DIODE ZENER 15V 3W SMB

DIODE ZENER 15V 3W SMB

Supplier's Site
DIODE, ZENER; 15 V (TYP.) @ 25 MA; 3.0 W @ 75C; SMB; 9 OHMS @ 25 MA; 226; -65 - 70099470 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, ZENER; 15 V (TYP.) @ 25 MA; 3.0 W @ 75C; SMB; 9 OHMS @ 25 MA; 226; -65
70099470
DIODE, ZENER; 15 V (TYP.) @ 25 MA; 3.0 W @ 75C; SMB; 9 OHMS @ 25 MA; 226; -65 70099470
DIODE, ZENER; 15 V (TYP.) @ 25 MA; 3.0 W @ 75C; SMB; 9 OHMS @ 25 MA; 226; -65

DIODE, ZENER; 15 V (TYP.) @ 25 MA; 3.0 W @ 75C; SMB; 9 OHMS @ 25 MA; 226; -65

Supplier's Site
Zener Diode, Full Reel; Zener Voltage Nom Onsemi - 67R1410 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Onsemi
67R1410
Zener Diode, Full Reel; Zener Voltage Nom Onsemi 67R1410
ZENER DIODE, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 3W, 15V, Smb; Zener Voltage Nom Onsemi - 45J2453 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 15V, Smb; Zener Voltage Nom Onsemi
45J2453
Zener Diode, 3W, 15V, Smb; Zener Voltage Nom Onsemi 45J2453
ZENER DIODE, 3W, 15V, SMB; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 15V, SMB; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1SMB5929BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMB5929BT3G
Diodes >> Zener Diodes 1SMB5929BT3G
±5% Single 14.25V~15.75V 3W 15V SMB(DO-214AA) Zener Diodes ROHS

±5% Single 14.25V~15.75V 3W 15V SMB(DO-214AA) Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMB5929BT3GOSCT-ND 287-1SMB5929BT3G 5461567P 1032975 005430-1SMB5929BT3G 1SMB5929BT3G 1SMB5929BT3G 1SMB5929BT3G 70099470 67R1410 1SMB5929BT3G
Product Name Single Zener Diodes 15V 3W Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - 1SMB5929BT3G Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE, ZENER; 15 V (TYP.) @ 25 MA; 3.0 W @ 75C; SMB; 9 OHMS @ 25 MA; 226; -65 Zener Diode, Full Reel; Zener Voltage Nom Onsemi Diodes >> Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F) ? to 150 C (? to 302 F)
Package Tape and Reel DO-214AA Smb SMB; SMB DO-214AA, SMB; SMB SMB SMB; SMB SMB DO-214AA (SMB); SMB SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts 15 volts
ZZT 9 ohms 9 ohms 9 ohms 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data