Diode Schottky 60V 2A Surface Mount SMA
Diode Schottky 60V 2A Surface Mount SMA
Diode Schottky 60V 2A Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 000012-B260A-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPS2L60A; NRVBA160T3G-VF01; SKT6S; B260A-13-F;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Defence, Military & Aerospace
DIODE SCHOTTKY 60V 2A SMA Product overview: B260A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B260A-13-F can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 2A SMA
DIODE SCHOTTKY 60V 2A SMA
60V 700mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 60V 2A
SCHOTTKY RECTIFIER, 2A, 60V, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | B260A-FDICT-ND | 000012-B260A-13-F | 280-B260A-13-F | B260A-13-F | B260A-13-F | B260A-13-F | B260A-13-F | 12T1462 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B260A-13-F | Schottky 60V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Schottky Rectifier, 2A, 60V, Do-214Ac; Repetitive Peak Reverse Voltage Diodes Inc. |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||||
| Life Cycle Stage | Active | Active | ||||||
| Package | SMA; SMA | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA | SMA | SMA; DO-214AC (SMA) | ||
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts |