onsemi 56V 1.5W Zener Diode 1SMA5943BT3G

Description
56V Zener Diode 1.5W SMA 5% Product overview: 1SMA5943BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5943BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
56V Zener Diode 1.5W SMA 5% Product overview: 1SMA5943BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5943BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
56V 1.5W Zener Diode
287-1SMA5943BT3G
56V 1.5W Zener Diode 287-1SMA5943BT3G
56V Zener Diode 1.5W SMA 5% Product overview: 1SMA5943BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5943BT3G can be used for catalog matching and distributor lookup.

56V Zener Diode 1.5W SMA 5% Product overview: 1SMA5943BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5943BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMA5943BT3G - 133317-1SMA5943BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5943BT3G
133317-1SMA5943BT3G
Diodes - Zener - Single - 1SMA5943BT3G 133317-1SMA5943BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 133317-1SMA5943BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 86 Ohm Family Name: 1SMA5943B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): 1SMA5943B; 1SMA5943BT3; SZ1SMA5943BT3G; BZG03C56-M3-18; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Malaysia, Vietnam Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 133317-1SMA5943BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 42.6V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 86 Ohm
Family Name: 1SMA5943B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): 1SMA5943B; 1SMA5943BT3; SZ1SMA5943BT3G; BZG03C56-M3-18;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia, Vietnam
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 1SMA5943BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5943BT3GOSCT-ND
Single Zener Diodes 1SMA5943BT3GOSCT-ND
Zener Diode 56V 1.5W ±5% Surface Mount SMA

Zener Diode 56V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5943BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5943BT3GOSTR-ND
Single Zener Diodes 1SMA5943BT3GOSTR-ND
Zener Diode 56V 1.5W ±5% Surface Mount SMA

Zener Diode 56V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5943BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5943BT3GOSDKR-ND
Single Zener Diodes 1SMA5943BT3GOSDKR-ND
Zener Diode 56V 1.5W ±5% Surface Mount SMA

Zener Diode 56V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Zener Diodes - 8008998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008998
Zener Diodes 8008998
1SMA5943BT3G, ZEN SMA REG 1.5W 56V TR

1SMA5943BT3G, ZEN SMA REG 1.5W 56V TR

Supplier's Site
Zener Diodes - 8008998P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008998P
Zener Diodes 8008998P
1SMA5943BT3G, ZEN SMA REG 1.5W 56V TR

1SMA5943BT3G, ZEN SMA REG 1.5W 56V TR

Supplier's Site
Zener Diodes - 1631967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631967
Zener Diodes 1631967
1SMA5943BT3G, ZEN SMA REG 1.5W 56V TR

1SMA5943BT3G, ZEN SMA REG 1.5W 56V TR

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMA5943BT3G
Zener Diodes 1SMA5943BT3G
Zener Diodes 56V 1.5W

Zener Diodes 56V 1.5W

Buy Now Datasheet
Zener Diodes 56V 1.5W - 598-1SMA5943BT3G - Utmel Electronic Limited
Hong Kong, China
Zener Diodes 56V 1.5W
598-1SMA5943BT3G
Zener Diodes 56V 1.5W 598-1SMA5943BT3G
Zener Diodes 56V 1.5W

Zener Diodes 56V 1.5W

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1SMA5943BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5943BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5943BT3G
DIODE ZENER 56V 1.5W SMA

DIODE ZENER 56V 1.5W SMA

Supplier's Site
Single Zener Diodes - 1SMA5943BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5943BT3G
Single Zener Diodes 1SMA5943BT3G
DIODE ZENER 56V 1.5W SMA

DIODE ZENER 56V 1.5W SMA

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1SMA5943BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMA5943BT3G
Diodes >> Zener Diodes 1SMA5943BT3G
±5% Single 53.2V~58.8V 1.5W 56V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 53.2V~58.8V 1.5W 56V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 1.5W, 56V, Sma; Zener Voltage Vz Typ Onsemi - 45J2423 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 56V, Sma; Zener Voltage Vz Typ Onsemi
45J2423
Zener Diode, 1.5W, 56V, Sma; Zener Voltage Vz Typ Onsemi 45J2423
ZENER DIODE, 1.5W, 56V, SMA; Zener Voltage Vz Typ:56V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC (SMA); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxB Series RoHS Compliant: Yes

ZENER DIODE, 1.5W, 56V, SMA; Zener Voltage Vz Typ:56V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC (SMA); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxB Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.5W, 56V, Do-214Ac; Zener Voltage Vz Typ Onsemi - 46AC2086 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 56V, Do-214Ac; Zener Voltage Vz Typ Onsemi
46AC2086
Zener Diode, 1.5W, 56V, Do-214Ac; Zener Voltage Vz Typ Onsemi 46AC2086
ZENER DIODE, 1.5W, 56V, DO-214AC; Zener Voltage Vz Typ:56V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 1.5W, 56V, DO-214AC; Zener Voltage Vz Typ:56V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1SMA5943BT3G 133317-1SMA5943BT3G 1SMA5943BT3GOSCT-ND 8008998 8008998P 1SMA5943BT3G 598-1SMA5943BT3G 1SMA5943BT3G 1SMA5943BT3G 1SMA5943BT3G 45J2423 46AC2086
Product Name 56V 1.5W Zener Diode Diodes - Zener - Single - 1SMA5943BT3G Single Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes 56V 1.5W Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diodes >> Zener Diodes Zener Diode, 1.5W, 56V, Sma; Zener Voltage Vz Typ Onsemi Zener Diode, 1.5W, 56V, Do-214Ac; Zener Voltage Vz Typ Onsemi
Package Tape and Reel SMA; SMA Sma DO-214AC SMA-2 DO-214AC, SMA; SMA SMA; SMA DO-214AC, SMA; SMA SMA DO-214AC (SMA); SMA DO-214AC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 56 volts 56 volts 56 volts 56 volts 56 volts 56 volts 56 volts 56 volts
ZZT 86 ohms 86 ohms 86 ohms 86 ohms 86 ohms
PD 1500 milliwatts 1500 milliwatts 500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data