Manufacturer: Diodes Incorporated
Win Source Part Number: 079363-B140WS-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 620mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 40V
Capacitance @ Vr, F: 125pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Family Name: B140WS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): XBS104S13R-G; PMEG4010BEA/DG,115; PMEG4010BEA/DG; NSR1040MW2T1G; NSR1040MW2T3G; BAT165E6327BTSA1;
Introduction Date: October 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 1A Surface Mount SOD-323
Diode Schottky 40V 1A Surface Mount SOD-323
Diode Schottky 40V 1A Surface Mount SOD-323
DIODE SCHOTTKY 40V 1A SOD323 Product overview: B140WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140WS-7 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 1A 40V SMT
DIODE SCHOTTKY 40V 1A SOD323
DIODE SCHOTTKY 40V 1A SOD323
SCHOTTKY RECTIFIER, SINGLE, 40V, SOD-323; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single
40V 620mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 079363-B140WS-7 | B140WS-7DIDKR-ND | 280-B140WS-7 | B140WS-7 | B140WS-7 | B140WS-7 | 07AH3674 | B140WS-7 |
| Product Name | Diodes, Rectifiers - Single - B140WS-7 | Single Diodes | Schottky 40V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, 40V, Sod-323; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) |
| Life Cycle Stage | Active | Active | ||||||
| Package | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323 | ||
| VF | 0.6200 volts | 0.6200 volts | 0.6200 volts | 0.6200 volts | 0.6200 volts | |||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |