LCSC Electronics Technology (HK) Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
±2% 500mW 15V MiNiMELF(SOD-80) Zener Diodes ROHS
±2% 500mW 20V SOD-80 Zener Diodes ROHS
±2% 500mW 43V SOD-80 Zener Diodes ROHS
±2% 9.8V~10.2V 500mW 10V SOD-80 Zener Diodes ROHS
±2% Single 15.7V~16.3V 500mW 16V SOD-80 Zener Diodes ROHS
±2% Single 17.64V~18.36V 500mW 18V SOD-80 Zener Diodes ROHS
±3% Single 3.32V~3.53V 200mW 3.3V SOD-323FL Zener Diodes ROHS
±5% 11.4V~12.7V 500mW 12V SOD-80 Zener Diodes ROHS
±5% 16.8V~19.1V 500mW 18V SOD-80 Zener Diodes ROHS
±5% 225mW 15V SOT-23 Zener Diodes ROHS
±5% 225mW 8.2V SOT-23-3 Zener Diodes ROHS
±5% 500mW 24V DO-213AC Zener Diodes ROHS
±5% 500mW 3.3V SOD-123 Zener Diodes ROHS
±5% 500mW 3.9V SOD-80 Zener Diodes ROHS
±5% 500mW 43V SOD-80 Zener Diodes ROHS
±5% 500mW 6.2V SOD-80 Zener Diodes ROHS
±5% 5W 15V SMB(DO-214AA) Zener Diodes ROHS
±5% 7V~7.9V 500mW 7.5V MiniMELF Zener Diodes ROHS
±5% Single 1.71V~1.89V 500mW 1.8V SOD-123 Zener Diodes ROHS
±5% Single 13.8V~15.6V 250mW 15V SOT-23 Zener Diodes ROHS
±5% Single 15.2V~16.8V 225mW 16V SOT-23 Zener Diodes ROHS
±5% Single 15.2V~16.8V 500mW 16V SOD-123 Zener Diodes ROHS
±5% Single 15.3V~17.1V 250mW 16V SOT-23 Zener Diodes ROHS
±5% Single 198.12V~202.13V 2W 200V DO-214AC(SMA) Zener Diodes ROHS
±5% Single 1W 20V LL-41 Zener Diodes ROHS
±5% Single 200mW 3.1V~3.5V 3.3V SOD-323 Zener Diodes ROHS
±5% Single 2W 5.32V~5.88V 5.6V DO-214AC(SMA) Zener Diodes ROHS
±5% Single 3.13V~3.47V 500mW 3.3V SOD-123 Zener Diodes ROHS
±5% Single 3.42V~3.78V 500mW 3.6V SOD-123 Zener Diodes ROHS
±5% Single 4.85V~5.36V 500mW 5.1V SOD-123 Zener Diodes ROHS
±5% Single 4.8V~5.4V 500mW 5.1V SOD-80 Zener Diodes ROHS
±5% Single 5.32V~5.88V 225mW 5.6V SOT-23 Zener Diodes ROHS
±5% Single 500mW 2.7V DO-35 Zener Diodes ROHS
±5% Single 500mW 3V DO-35 Zener Diodes ROHS
±5% Single 500mW 4.7V DO-35 Zener Diodes ROHS
±5% Single 500mW 6.2V DO-35 Zener Diodes ROHS
±5% Single 7.12V~7.88V 3W 7.5V SMB Zener Diodes ROHS
±5% Single 7.13V~7.88V 500mW 7.5V SOD-123 Zener Diodes ROHS
±5% Single 9.5V~10.5V 500mW 10V SOD-123 Zener Diodes ROHS
±6% 225mW 10V SOT-23 Zener Diodes ROHS
±6% Single 16.8V~19.1V 225mW 18V SOT-23 Zener Diodes ROHS
0201 Electrostatic and Surge Protection (TVS/ESD) ROHS
0402 Electrostatic and Surge Protection (TVS/ESD) ROHS
1.05V@30A 50ns 30A 200V D2PAK Fast recovery/high efficiency diode ROHS
1.15V@12A 24ns Single 4A 200V SMC Fast recovery/high efficiency diode ROHS
1.25V@2A 25ns Single 2A 400V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS
1.25V@3A 75ns 3A 600V SMB Fast recovery/high efficiency diode ROHS
1.45V@30A 100ns 30A 400V D2PAK Fast recovery/high efficiency diode ROHS
1.55V@2A 75ns 2A 800V DO-221AA Fast recovery/high efficiency diode ROHS
1.5V@8A 50ns Dual Common Cathode 8A 400V TO-220AB-3 Fast recovery/high efficiency diode ROHS
1.65V@1A 75ns 1A 800V DO-214AC Fast recovery/high efficiency diode ROHS
1.7A@(8/20us) 19V 15W 6.7V 3.6V X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS
1.7V@1A 30ns 1A 600V SMA Fast recovery/high efficiency diode ROHS
1.7V@1A 30ns 1A 600V SMB Fast recovery/high efficiency diode ROHS
1.7V@1A 75ns 1A 1kV DO-41 Fast recovery/high efficiency diode ROHS
1.7V@2A 75ns 2A 1kV DO-15 Fast recovery/high efficiency diode ROHS
1.7V@3A 75ns Single 3A 1kV DO-201AD Fast recovery/high efficiency diode ROHS
1.7V@3A 75ns Single 3A 1kV SMC Fast recovery/high efficiency diode ROHS
1.9V@1A 45ns 1A 600V SOD-128 Fast recovery/high efficiency diode ROHS
1.9V@1A 75ns null 1A 1.2kV SMA(DO-214AC) Fast recovery/high efficiency diode ROHS
1.9V@1A 75ns Single 1A 1.2kV SMA Fast recovery/high efficiency diode ROHS
1.9V@1A 75ns Single 1A 1.2kV SMB Fast recovery/high efficiency diode ROHS
100V 0603 Electrostatic and Surge Protection (TVS/ESD) ROHS
100V 3A 800mV SMB Schottky Barrier Diodes (SBD) ROHS
100V 3A 850mV@3A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
100V 3A 850mV@3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V 3A 850mV@3A SMB Schottky Barrier Diodes (SBD) ROHS
100V 3A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
100V 5A SMB Schottky Barrier Diodes (SBD) ROHS
100V 600mV@3A 3A SMA Schottky Barrier Diodes (SBD) ROHS
100V 670mV@12A 12A TO-277B Schottky Barrier Diodes (SBD) ROHS
100V 670mV@5A 5A SMAF Schottky Barrier Diodes (SBD) ROHS
100V 670mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
100V 720mV@5A 5A SMB Schottky Barrier Diodes (SBD) ROHS
100V 730mV@5A 5A TO-252-2(DPAK) Schottky Barrier Diodes (SBD) ROHS
100V 750mV@3A 3A SMB Schottky Barrier Diodes (SBD) ROHS
100V 770mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V 790mV 2A SMA Schottky Barrier Diodes (SBD) ROHS
100V 790mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V 840mV@3A 3A SMB Schottky Barrier Diodes (SBD) ROHS
100V 850mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V 850mV@3A 3A SMAF Schottky Barrier Diodes (SBD) ROHS
100V 850mV@3A 3A SMC Schottky Barrier Diodes (SBD) ROHS
100V 850mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
100V 850mV@5A 5A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
100V 850mV@5A 5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V 850mV@5A 5A SMAF Schottky Barrier Diodes (SBD) ROHS
100V 850mV@5A 5A SMAG Schottky Barrier Diodes (SBD) ROHS
100V 850mV@5A 5A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
100V 850mV@8A 8A SMC Schottky Barrier Diodes (SBD) ROHS
100V 960mV@4A 2A SOD-123F Schottky Barrier Diodes (SBD) ROHS
100V Single 3A 800mV@3A DO-214AB Schottky Barrier Diodes (SBD) ROHS
100V Single 540mV@5A 5A TO-277 Schottky Barrier Diodes (SBD) ROHS
100V Single 600mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V Single 650mV@20A 20A TO-277 Schottky Barrier Diodes (SBD) ROHS
100V Single 750mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V Single 850mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V Single 850mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
100V Single 850mV@5A 5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V Single 850mV@5A 5A SMB Schottky Barrier Diodes (SBD) ROHS
100V Single 850mV@5A 5A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
100W 11V 5.5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
100W 9.5V 3.5V 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
11V 5.5V@Max SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
11V SOT-563 Electrostatic and Surge Protection (TVS/ESD) ROHS
11V Unidirectional 5.5V@Max SOT-553-5 Electrostatic and Surge Protection (TVS/ESD) ROHS
12A 600W 49.9V 34.2V 30.8V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
150A 1.1V 4A 1kV DBF Bridge Rectifiers ROHS
150V 820mV@1A 1A SMA Schottky Barrier Diodes (SBD) ROHS
150V 820mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
150V 850mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
150V Dual Common Cathode 20A 1V@40A@40A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS
150V Dual Common Cathode 970mV@60A 30A TO-220AB Schottky Barrier Diodes (SBD) ROHS
150V Single 3A 850mV@3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
150V Single 950mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
150V Single 950mV@3A 3A SMC Schottky Barrier Diodes (SBD) ROHS
15V 5.8V SC-75 Electrostatic and Surge Protection (TVS/ESD) ROHS
15V 6V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
15V 6V X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS
16A 240W 12.5V 6V Unidirectional 5V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
170A 11V 2.2kW 5.2V Unidirectional 5V DFN1610-2 Electrostatic and Surge Protection (TVS/ESD) ROHS
18.3V 350W@8/20us 6V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
19.42A 10.3V 200W 6.67V Bi-Directional 6V SOD-123 Electrostatic and Surge Protection (TVS/ESD) ROHS
1A 1.3V@1A 600V SMA(DO-214AC) Diodes - General Purpose ROHS
1A 1.7V@1A 1kV DO-41 Diodes - General Purpose ROHS
1A 200V 1V@1A DO-41 Diodes - General Purpose ROHS
1A 400V 1V@1A DO-41 Diodes - General Purpose ROHS
1A 45W 8V 4.5V Unidirectional 3.6V SOT(9x3) Electrostatic and Surge Protection (TVS/ESD) ROHS
1A 45W 8V 7V Unidirectional 5.5V SOT(9x3) Electrostatic and Surge Protection (TVS/ESD) ROHS
1A 45W 8V 7V Unidirectional 5.5V USON-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS
1A Single 1.7V@1A 1kV DO-41 Diodes - General Purpose ROHS
1kV Single 1.7V@1A 1A SMA(DO-214AC) Avalanche Diodes ROHS
1W LL-41 Zener Diodes ROHS
2.1V@15A 105ns 15A 1.2kV D2PAK Fast recovery/high efficiency diode ROHS
2.2V@8A 50ns Single 8A 1.2kV TO-220AC Fast recovery/high efficiency diode ROHS
2.5A 14V 40W 6V Unidirectional 5.5V USON-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS
2.5A@(8/20us) 15V 27W 6.4V 3.6V X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS
2.5A@(8/20us) 15V 27W 6.4V 3.6V X2-SON-2(0.3x0.6) Electrostatic and Surge Protection (TVS/ESD) ROHS
2.5A@(8/20us) 35W 15V 7V 5.5V SOT-666-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.5A@8/20us 14V 6V 5.5V@Max X2-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS
2.5A@8/20us 27W 15V@Typ 6.4V 3.6V@Max X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS
2.9V@8A 45ns 8A 600V TO-220FP-AC Fast recovery/high efficiency diode ROHS
200A 1.1V@4A 8A 800V D3K Bridge Rectifiers ROHS
200A 1.1V@5A 5A 1kV TTF Bridge Rectifiers ROHS
200V 800mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
200V 850mV@5A 4A SMC Schottky Barrier Diodes (SBD) ROHS
200V 850mV@5A 5A SMC Schottky Barrier Diodes (SBD) ROHS
200V 900mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
200V 920mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
200V 950mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
200V 950mV@3A 3A SMAF Schottky Barrier Diodes (SBD) ROHS
200V 950mV@3A 3A SMBF Schottky Barrier Diodes (SBD) ROHS
200V 950mV@5A 5A SMAG Schottky Barrier Diodes (SBD) ROHS
200V Single 3A 950mV@3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
200V Single 850mV@5A 5A SMA Schottky Barrier Diodes (SBD) ROHS
200V Single 870mV@4A 4A SMC Schottky Barrier Diodes (SBD) ROHS
200V Single 900mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
200V Single 900mV@5A 5A SMB Schottky Barrier Diodes (SBD) ROHS
200V Single 920mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
200V Single 920mV@5A 5A SMBF Schottky Barrier Diodes (SBD) ROHS
200V Single 950mV@5A 5A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
20A 25V 3V Unidirectional 2.8V SOP-8 Electrostatic and Surge Protection (TVS/ESD) ROHS
20V 385mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V 3A 550mV@3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
20V 550mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
20V Single 450mV 5A SMBF Schottky Barrier Diodes (SBD) ROHS
20V Single 550mV@5A 5A SMA Schottky Barrier Diodes (SBD) ROHS
220A 1.1V@4A 8A 1kV TTF Bridge Rectifiers ROHS
25A 1.1V@800mA 800mA 1kV UMB Bridge Rectifiers ROHS
25V 6V SOT-143-4 Electrostatic and Surge Protection (TVS/ESD) ROHS
25W 9V 5.5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
25W 9V Unidirectional 5.5V@Max SON-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
2A@(8/20us) 8.8V 17W 5.5V 3.6V USON-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS
2A@8/20us 55W 10V 6V WSON-8(1.4x1.7) Electrostatic and Surge Protection (TVS/ESD) ROHS
3.6V@5A 25ns 5A 600V TO-220AC Fast recovery/high efficiency diode ROHS
30A 950mV@1A 1A 800V TBS Bridge Rectifiers ROHS
30V 1V@200mA 200mA MiniMELF Schottky Barrier Diodes (SBD) ROHS
30V 380mV@4A 4A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
30V 395mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
30V 450mV@2A 2A SMAF Schottky Barrier Diodes (SBD) ROHS
30V 490mV@20A 20A TO-220 Schottky Barrier Diodes (SBD) ROHS
30V 550mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
30V Single 450mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
35.9A 10.3V 400W 6.67V 6V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
350A 1V@4A 8A 1kV TTF Bridge Rectifiers ROHS
35A 1.1V@1A 1A 400V ABS Bridge Rectifiers ROHS
3A 1kV 1.7V@3A DO-27 Diodes - General Purpose ROHS
3A 1V@3A 200V DO-27 Diodes - General Purpose ROHS
3A 45W 15V 6.5V Unidirectional 5.5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
3A 45W 15V 6.5V Unidirectional 5.5V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS
3A 56V 26.7V Bi-Directional 24V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
3A 60W 6V Unidirectional 5.5V SON-6(1x1.5) Electrostatic and Surge Protection (TVS/ESD) ROHS
4.5A 12V Unidirectional 3.3V DFN2510-10L Electrostatic and Surge Protection (TVS/ESD) ROHS
4.5A 20V 90W 9.5V 9V X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS
40A 850mV@2A 2A 100V ABF Bridge Rectifiers ROHS
40V 1A 500mV@1A SOD-123F Schottky Barrier Diodes (SBD) ROHS
40V 2A 420mV@2A SMA Schottky Barrier Diodes (SBD) ROHS
40V 390mV 2A SMB Schottky Barrier Diodes (SBD) ROHS
40V 3A 420mV@3A SMA Schottky Barrier Diodes (SBD) ROHS
40V 3A 500mV@3A SMC Schottky Barrier Diodes (SBD) ROHS
40V 3A 550mV@3A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
40V 3A 550mV@3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 3A 550mV@3A SMAF Schottky Barrier Diodes (SBD) ROHS
40V 3A 550mV@3A SMB Schottky Barrier Diodes (SBD) ROHS
40V 3A 550mV@3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V 3A 570mV SMB Schottky Barrier Diodes (SBD) ROHS
40V 3A DO-214AC Schottky Barrier Diodes (SBD) ROHS
40V 3A SMAF Schottky Barrier Diodes (SBD) ROHS
40V 3A SMB Schottky Barrier Diodes (SBD) ROHS
40V 410mV@3A 3A SMAF Schottky Barrier Diodes (SBD) ROHS
40V 410mV@3A 3A SMBF Schottky Barrier Diodes (SBD) ROHS
40V 430mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V 430mV@5A 5A SMBF Schottky Barrier Diodes (SBD) ROHS
40V 440mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V 450mV 5A DO-214AA Schottky Barrier Diodes (SBD) ROHS
40V 450mV@3A 3A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
40V 450mV@3A 3A SMA Schottky Barrier Diodes (SBD) ROHS
40V 450mV@3A 3A SMAF Schottky Barrier Diodes (SBD) ROHS
40V 450mV@5A 5A DO-214AA Schottky Barrier Diodes (SBD) ROHS
40V 450mV@5A 5A SMAF Schottky Barrier Diodes (SBD) ROHS
40V 490mV@3A 3A DO-214AC Schottky Barrier Diodes (SBD) ROHS
40V 490mV@4A 4A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V 550mV@3A 3A SMA Schottky Barrier Diodes (SBD) ROHS
40V 550mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 550mV@3A 3A SMAF Schottky Barrier Diodes (SBD) ROHS
40V 550mV@3A 3A SMAG Schottky Barrier Diodes (SBD) ROHS
40V 550mV@3A 3A SMB Schottky Barrier Diodes (SBD) ROHS
40V 550mV@5A 5A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
40V 550mV@5A 5A SMA Schottky Barrier Diodes (SBD) ROHS
40V 550mV@5A 5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 550mV@5A 5A SMAF Schottky Barrier Diodes (SBD) ROHS
40V 550mV@5A 5A SMB Schottky Barrier Diodes (SBD) ROHS
40V 550mV@5A 5A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V 550mV@5A 5A SMC Schottky Barrier Diodes (SBD) ROHS
40V 550mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V 5A 550mV@5A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS
40V 5A SMB Schottky Barrier Diodes (SBD) ROHS
40V 630mV@3A 3A SMB Schottky Barrier Diodes (SBD) ROHS
40V 630mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V 630mV@3A 3A SMC Schottky Barrier Diodes (SBD) ROHS
40V Single 2.5A 550mV@3A SMA Schottky Barrier Diodes (SBD) ROHS
40V Single 3A 500mV@3A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
40V Single 3A 550mV DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
40V Single 3A 550mV@3A DO-214AA Schottky Barrier Diodes (SBD) ROHS
40V Single 3A 550mV@3A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS
40V Single 3A 550mV@3A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
40V Single 3A 550mV@3A DO-214AD Schottky Barrier Diodes (SBD) ROHS
40V Single 3A 550mV@3A SMA Schottky Barrier Diodes (SBD) ROHS
40V Single 3A 550mV@3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 3A 550mV@3A SMB Schottky Barrier Diodes (SBD) ROHS
40V Single 3A 550mV@3A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
40V Single 450mV 5A SMAF Schottky Barrier Diodes (SBD) ROHS
40V Single 450mV@2A 2A DO-214AC Schottky Barrier Diodes (SBD) ROHS
40V Single 460mV 5A SMA Schottky Barrier Diodes (SBD) ROHS
40V Single 490mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 500mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV 5A SMAF Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@3.0A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@3.0A 3A SMB Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@3A 3A SMAF(DO-214AD) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@5.0A 5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@5A 5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@5A 5A SMAF(DO-214AD) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@5A 5A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V Single 600mV@5A 3A SMC Schottky Barrier Diodes (SBD) ROHS
40V Single 600mV@5A 5A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V Single 600mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
44V 26.2V SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
45V 440mV@10A 10A TO-277 Schottky Barrier Diodes (SBD) ROHS
45V 470mV@10A 10A TO-277B Schottky Barrier Diodes (SBD) ROHS
45V 590mV@10A 10A TO-220AC-2 Schottky Barrier Diodes (SBD) ROHS
45V Dual Common Cathode 550mV@15A 15A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
45V Dual Common Cathode 570mV@7.5A 7.5A TO-263-2 Schottky Barrier Diodes (SBD) ROHS
45V Single 20A 500mV@20A TO-277 Schottky Barrier Diodes (SBD) ROHS
47V 16.5V 16V X2DFN-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS
500mW 5.1V SOD-80 Zener Diodes ROHS
500mW 8.2V SOD-80 Zener Diodes ROHS
50V 490mV@15A 15A TO-277B Schottky Barrier Diodes (SBD) ROHS
50V Single 3A 750mV@3A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS
550mV@3A 40V 3A Single SMD Super Barrier Rectifier (SBR) ROHS
5A 15V 150W 6V 3.3V USON-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 20V 550mV@5A SMB(DO-214AA) Diodes - General Purpose ROHS
5A 28.6V 13.3V 12V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 45V Bi-Directional 15V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 75W 15V 9V Bi-Directional 5V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
5A 8.8V 17W 5.5V Bi-Directional 3.6V USON-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS
5A@(8/20us) 5.7V 5.5V 3.3V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
5V 3.5V 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
5W 75V SMB Zener Diodes ROHS
60A 1.1V@2A 2A 1kV D3K Bridge Rectifiers ROHS
60V 1A 450mV@1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
60V 1A 500mV SOD-123FL Schottky Barrier Diodes (SBD) ROHS
60V 3A 700mV@3A SMA Schottky Barrier Diodes (SBD) ROHS
60V 3A 700mV@3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V 3A 700mV@3A SMB Schottky Barrier Diodes (SBD) ROHS
60V 3A 700mV@3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
60V 3A SMB Schottky Barrier Diodes (SBD) ROHS
60V 500mV@3A 3A SMAF Schottky Barrier Diodes (SBD) ROHS
60V 520mV@5A 5A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
60V 520mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
60V 530mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
60V 570mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
60V 620mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
60V 700mV 5A SMBF Schottky Barrier Diodes (SBD) ROHS
60V 700mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@5A 5A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@5A 5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@5A 5A SMAG Schottky Barrier Diodes (SBD) ROHS
60V 700mV@5A 5A SMB Schottky Barrier Diodes (SBD) ROHS
60V 700mV@5A 5A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@5A 5A SMBF Schottky Barrier Diodes (SBD) ROHS
60V 700mV@5A 5A SMC Schottky Barrier Diodes (SBD) ROHS
60V 700mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@8A 8A SMC Schottky Barrier Diodes (SBD) ROHS
60V 750mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V 750mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
60V 780mV@3A 3A DO-220AA(SMP) Schottky Barrier Diodes (SBD) ROHS
60V Dual Common Cathode 5A 670mV@10A TO-220FP Schottky Barrier Diodes (SBD) ROHS
60V Dual Common Cathode 660mV@15A 15A TO-220 Schottky Barrier Diodes (SBD) ROHS
60V Single 3A 700mV@3A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
60V Single 3A 700mV@3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V Single 3A 700mV@3A SMAF Schottky Barrier Diodes (SBD) ROHS
60V Single 3A 700mV@3A SMAG Schottky Barrier Diodes (SBD) ROHS
60V Single 3A 700mV@3A SOD-123 Schottky Barrier Diodes (SBD) ROHS
60V Single 500mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V Single 520mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV 3A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV 5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV 5A SMAF Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV@5A 5A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV@5A 5A SMA Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV@5A 5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV@5A 5A SMBF Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
6V Unidirectional 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
7.2A 600W 85V 58.9V 53V DO-214AA(SMBJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
75ns 1A 800V SOD-123FL Fast recovery/high efficiency diode ROHS
760mV@1.5A 23ns Single 1.5A 200V DO-15 Fast recovery/high efficiency diode ROHS
7A 35V Bi-Directional 12V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
8.2A 24.4V 200W 16.7V Unidirectional 15V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
80V 3A 850mV@3A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
80V 850mV@3A 3A SMA Schottky Barrier Diodes (SBD) ROHS
90W 14V 6V 5.5V@Max X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS
920mV@1A 25ns Single 1A 200V SMAF(DO-214AD) Fast recovery/high efficiency diode ROHS
95A 1.1V@3A 3A 1kV TMBF Bridge Rectifiers ROHS
970mV@1A 12ns 1A 200V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS
D2PAK Fast recovery/high efficiency diode ROHS
DFN-10L Electrostatic and Surge Protection (TVS/ESD) ROHS
DFN-3(2x2) Electrostatic and Surge Protection (TVS/ESD) ROHS
DFN1006 Electrostatic and Surge Protection (TVS/ESD) ROHS
DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS
DFN1006-2(1x0.6x0.5) Electrostatic and Surge Protection (TVS/ESD) ROHS
DFN1510-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
DFN1616-6-EP Electrostatic and Surge Protection (TVS/ESD) ROHS
DFN2510-10 Electrostatic and Surge Protection (TVS/ESD) ROHS
DO-35 Switching Diode ROHS
DO-41 Fast recovery/high efficiency diode ROHS
DPAK Fast recovery/high efficiency diode ROHS
ISOTOP Fast recovery/high efficiency diode ROHS
MSOP-10 Electrostatic and Surge Protection (TVS/ESD) ROHS
Single 1.9V~2.1V 500mW 2V SOD-123 Zener Diodes ROHS
Single 11.74V~12.24V 200mW 12V SOD-323F Zener Diodes ROHS
Single 12.91V~13.49V 200mW 13V SOD-323FL Zener Diodes ROHS
Single 14.34V~14.98V 200mW 15V SOD-323FL Zener Diodes ROHS
Single 2.565V~2.835V 500mW 2.7V SOD-123 Zener Diodes ROHS
Single 2A 1.75V@2A 1.2kV SMC(DO-214AB) Diodes - General Purpose ROHS
Single 3.01V~3.22V 200mW 3V SOD-323FL Zener Diodes ROHS
Single 3.32V~3.53V 200mW 3.3V SOD-323FL Zener Diodes ROHS
Single 3A 40V 550mV@3A SMC Diodes - General Purpose ROHS
Single 3A 60V 850mV@3A SMC Diodes - General Purpose ROHS
Single 4.17V~4.43V 200mW 4.3V SOD-323FL Zener Diodes ROHS
Single 5A 100V 850mV@5A SMC Diodes - General Purpose ROHS
Single 5A 550mV@5A 40V DO-214AC Diodes - General Purpose ROHS
Single 5A 60V 700mV@5A SMA Diodes - General Purpose ROHS
Single 6.65V~6.93V 200mW 6.8V SOD-323F Zener Diodes ROHS
Single 7.29V~7.67V 500mW 7.5V SOD-80 Zener Diodes ROHS
Single 8A 1.1V 1kV SMC Diodes - General Purpose ROHS
SMA Schottky Barrier Diodes (SBD) ROHS
SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
SMA(DO-214AC) Zener Diodes ROHS
SMAF Schottky Barrier Diodes (SBD) ROHS
SMAG Schottky Barrier Diodes (SBD) ROHS
SMB Schottky Barrier Diodes (SBD) ROHS
SMC Schottky Barrier Diodes (SBD) ROHS
SMP(DO-220AA) Schottky Barrier Diodes (SBD) ROHS
SOD-123FL Schottky Barrier Diodes (SBD) ROHS
SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOIC-8 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT(5x3) Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT(9x3) Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-143-4 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-26 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-323-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-353 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-553-5 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-666-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-723 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-723-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS
TO-220AB(LS) Fast recovery/high efficiency diode ROHS
TO-247-3 Fast recovery/high efficiency diode ROHS
TS4B Bridge Rectifiers ROHS
USON-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS
WSON-6-EP(2x2) Electrostatic and Surge Protection (TVS/ESD) ROHS
X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS

<< Prev Next >>