Diode Schottky 50V 2A Surface Mount SMA
Diode Schottky 50V 2A Surface Mount SMA
Diode Schottky 50V 2A Surface Mount SMA
DIODE SCHOTTKY 50V 2A SMA Product overview: B250A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B250A-13-F can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 50V 2A SMA
DIODE SCHOTTKY 50V 2A SMA
SCHOTTKY RECTIFIER, SINGLE, 50V, DO214AC; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):2A; Diode Configuration:Single
Schottky Diodes & Rectifiers 50V 2A
50V 2A 700mV@2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 50V 2A SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | B250A-FDICT-ND | 280-B250A-13-F | B250A-13-F | B250A-13-F | 07AH3677 | B250A-13-F | B250A-13-F | 233-B250A-13-F |
| Product Name | Single Diodes | Schottky 50V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, 50V, Do214Ac; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | DIODE SCHOTTKY 50V 2A SMA |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | DO-214AC | SMA | SMA | SMA; DO-214AC, SMA | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | |||
| Life Cycle Stage | Active | Active |