Diode Schottky 80V 1A Surface Mount SMA
Diode Schottky 80V 1A Surface Mount SMA
Diode Schottky 80V 1A Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 1021403-B180-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 80V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 80V 1A SMA Product overview: B180-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B180-13-F can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 80V 1A
DIODE SCHOTTKY 80V 1A SMA
DIODE SCHOTTKY 80V 1A SMA
80V 790mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | B180-FDIDKR-ND | 1021403-B180-13-F | 280-B180-13-F | B180-13-F | B180-13-F | B180-13-F | B180-13-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B180-13-F | Schottky 80V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |