Vishay Precision Group 6.2V 0.3W Zener Diode AZ23C6V2-E3-08

Description
Zener Diode, 6.2V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C6V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C6V2-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 6.2V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C6V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C6V2-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 0.3W Zener Diode - 287-AZ23C6V2-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.3W Zener Diode
287-AZ23C6V2-E3-08
6.2V 0.3W Zener Diode 287-AZ23C6V2-E3-08
Zener Diode, 6.2V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C6V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C6V2-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C6V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C6V2-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays - 1367640-AZ23C6V2-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
1367640-AZ23C6V2-E3-08
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays 1367640-AZ23C6V2-E3-08
Win Source Part Number: 1367640-AZ23C6V2-E3- 08 Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: AZ23 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AZ23C6V2 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 2 V Power - Max: 300 mW Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 10 Ohms

Win Source Part Number: 1367640-AZ23C6V2-E3-08
Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: AZ23
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: AZ23C6V2
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 2 V
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 10 Ohms

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C6V2-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C6V2-E3-08DKR-ND
Zener Diode Arrays 112-AZ23C6V2-E3-08DKR-ND
Zener Diode Array 1 Pair Common Anode 6.2V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 6.2V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C6V2-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C6V2-E3-08CT-ND
Zener Diode Arrays 112-AZ23C6V2-E3-08CT-ND
Zener Diode Array 1 Pair Common Anode 6.2V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 6.2V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C6V2-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C6V2-E3-08TR-ND
Zener Diode Arrays 112-AZ23C6V2-E3-08TR-ND
Zener Diode Array 1 Pair Common Anode 6.2V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 6.2V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C6V2-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C6V2-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C6V2-E3-08
DIODE ZENER 6.2V 300MW SOT23

DIODE ZENER 6.2V 300MW SOT23

Supplier's Site
Diodes >> Zener Diodes - AZ23C6V2-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
AZ23C6V2-E3-08
Diodes >> Zener Diodes AZ23C6V2-E3-08
±5% 1 Pair Common Anode 300mW 6.2V SOT-23 Zener Diodes ROHS

±5% 1 Pair Common Anode 300mW 6.2V SOT-23 Zener Diodes ROHS

Supplier's Site
Zener Diodes 6.2 Volt 0.3W 5% CA - 884-AZ23C6V2-E3-08 - Utmel Electronic Limited
Hong Kong, China
Zener Diodes 6.2 Volt 0.3W 5% CA
884-AZ23C6V2-E3-08
Zener Diodes 6.2 Volt 0.3W 5% CA 884-AZ23C6V2-E3-08
Zener Diodes 6.2 Volt 0.3W 5% CA

Zener Diodes 6.2 Volt 0.3W 5% CA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes Zener Diodes
Product Number 287-AZ23C6V2-E3-08 1367640-AZ23C6V2-E3-08 112-AZ23C6V2-E3-08DKR-ND AZ23C6V2-E3-08 AZ23C6V2-E3-08 884-AZ23C6V2-E3-08
Product Name 6.2V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diodes 6.2 Volt 0.3W 5% CA
RoHS Compliant RoHS RoHS RoHS
PD 0.3000 milliwatts 300 milliwatts 300 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Zener; 1 Pair Common Anode
IR 0.1000 mA 100 mA 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data