LCSC Electronics Technology (HK) Limited Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| - Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ11 RJReceptacle 1 Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ11 RJReceptacle Unshielded 1 Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ11 RJReceptacle Unshielded 1 Right-Angle cat4 260°C Gold Phosphor bronze Without LED -25°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ11 RJReceptacle Unshielded 1 Right-Angle Without LED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ12 RJReceptacle 1 Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 1 有屏蔽 Gold Phosphor bronze WithLED 0°C~+70°C - Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 1 有屏蔽 Gold Phosphor bronze WithLED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 1 有屏蔽 Gold Tin WithLED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 2 有屏蔽 Gold Phosphor bronze WithLED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 Crystal Head - Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 有屏蔽 1 Gold Phosphor bronze WithLED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 有屏蔽 1 Right-Angle 260°C Gold Phosphor bronze WithLED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 有屏蔽 Right-Angle Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle - Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 接线 260°C Gold Phosphor bronze Without LED -20°C~+85°C - Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 cat3 Gold Phosphor bronze Without LED -40°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 cat3 Gold Phosphor bronze Without LED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 cat5 Gold Phosphor bronze WithLED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 cat5 Gold Phosphor bronze Without LED -40°C~+85°C SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle 260°C Gold Phosphor bronze WithLED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle cat4 260°C Gold Phosphor bronze Without LED -25°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle cat4 Gold Phosphor bronze Without LED -25°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle cat5 Gold 磷黄铜 WithLED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle cat5 Gold Phosphor bronze WithLED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle cat5 WithLED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle Gold Phosphor bronze WithLED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle Gold Phosphor bronze WithLED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle Gold Phosphor bronze Without LED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle WithLED -40°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle WithLED -40°C~+80°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle WithLED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle WithLED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle Without LED -40°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle Without LED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Right-Angle Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Sink board cat4 260°C Gold Phosphor bronze Without LED -25°C~+70°C SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Sink board WithLED -40°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Sink board WithLED -40°C~+70°C SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Sink board WithLED -40°C~+80°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Sink board Without LED -40°C~+80°C SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Sink board Without LED 0°C~+70°C SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Straight 260°C Gold Phosphor bronze Without LED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Straight cat3 Gold Phosphor bronze WithLED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Straight WithLED -40°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Straight WithLED -40°C~+80°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Straight WithLED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Straight WithLED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Straight Without LED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Straight Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Surface Mount,Right Angle cat4 260°C Gold Phosphor bronze Without LED -25°C~+70°C SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Surface Mount,Right Angle Without LED -25°C~+70°C SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 Surface Mount,Right Angle Without LED -40°C~+70°C SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 有屏蔽 WithLED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 WithLED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 WithLED SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 1 Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 2 有屏蔽 Right-Angle 260°C Gold Phosphor bronze WithLED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 2 有屏蔽 Right-Angle cat4 260°C Gold Phosphor bronze Without LED -25°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 2 有屏蔽 Right-Angle WithLED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 2 有屏蔽 Right-Angle Without LED -40°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 2 有屏蔽 Right-Angle Without LED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 2 有屏蔽 Straight Without LED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 2 Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 2 Unshielded Right-Angle WithLED -40°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 2 Unshielded Right-Angle Without LED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 2 WithLED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 2 Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 4 有屏蔽 Right-Angle cat4 260°C Gold Phosphor bronze WithLED -25°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 4 有屏蔽 Right-Angle cat4 260°C Gold Phosphor bronze Without LED -25°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 4 有屏蔽 Right-Angle WithLED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 4 有屏蔽 Right-Angle Without LED -40°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 4 Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 4 Unshielded Right-Angle WithLED -40°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 4 Unshielded Right-Angle Without LED -40°C~+80°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 4 Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 8 有屏蔽 Right-Angle Without LED -40°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 8 有屏蔽 Right-Angle Without LED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle 8 Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 Brick nogging Without LED -40°C~+70°C SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 cat3 Gold Phosphor bronze Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 cat3 Gold Phosphor bronze Without LED SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 cat3 Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 Right-Angle 260°C Gold Phosphor bronze Without LED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 Right-Angle cat4 260°C Gold Phosphor bronze Without LED -25°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 Right-Angle WithLED -40°C~+80°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 Right-Angle Without LED -40°C~+105°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 Right-Angle Without LED -40°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 Right-Angle Without LED -40°C~+80°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 Right-Angle Without LED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 Right-Angle Without LED -45°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 Right-Angle Without LED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 Straight WithLED -40°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 Straight Without LED -40°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 Straight Without LED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 Straight Without LED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJ45 RJReceptacle Unshielded 1 Surface Mount,Right Angle Without LED -40°C~+80°C SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle 1 有屏蔽 cat5 Gold Phosphor bronze Without LED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle 1 有屏蔽 Right-Angle Without LED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle 1 Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle 1 WithLED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle 2 有屏蔽 Right-Angle Gold Phosphor bronze WithLED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle 2 Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle 4 有屏蔽 Right-Angle Gold Phosphor bronze WithLED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle Unshielded 1 cat3 Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle Unshielded 1 Gold Phosphor bronze Without LED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle Unshielded 1 Right-Angle Without LED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle Unshielded 1 Right-Angle Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle Unshielded 1 Straight Gold Phosphor bronze Without LED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle Unshielded 1 Straight Without LED -45°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle Unshielded 1 Straight Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| RJReceptacle Unshielded 1 Surface Mount,Right Angle Without LED SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| SMD Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS | |
| Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS |