onsemi 1.5W 16V Zener Diode 1SMA5930BT3G

Description
1.5W 16V Zener Diode, SMA, 5% Tolerance Product overview: 1SMA5930BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 16V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 16V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5930BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5W 16V Zener Diode, SMA, 5% Tolerance Product overview: 1SMA5930BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 16V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 16V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5930BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5W 16V Zener Diode
287-1SMA5930BT3G
1.5W 16V Zener Diode 287-1SMA5930BT3G
1.5W 16V Zener Diode, SMA, 5% Tolerance Product overview: 1SMA5930BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 16V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 16V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5930BT3G can be used for catalog matching and distributor lookup.

1.5W 16V Zener Diode, SMA, 5% Tolerance Product overview: 1SMA5930BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 16V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 16V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5930BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 7925353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925353
Zener Diodes 7925353
Zener Diode 1.5W 16V 5% ESD 16KV SMA

Zener Diode 1.5W 16V 5% ESD 16KV SMA

Supplier's Site
Zener Diodes - 7925353P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925353P
Zener Diodes 7925353P
Zener Diode 1.5W 16V 5% ESD 16KV SMA

Zener Diode 1.5W 16V 5% ESD 16KV SMA

Supplier's Site
Zener Diodes - 1631955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631955
Zener Diodes 1631955
Zener Diode 1.5W 16V 5% ESD 16KV SMA

Zener Diode 1.5W 16V 5% ESD 16KV SMA

Supplier's Site
Diodes - Zener - Single - 1SMA5930BT3G - 005378-1SMA5930BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5930BT3G
005378-1SMA5930BT3G
Diodes - Zener - Single - 1SMA5930BT3G 005378-1SMA5930BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005378-1SMA5930BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 12.2V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 10 Ohm Family Name: 1SMA5930B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): 1SMA5930BT3; SZ1SMA5930BT3G; SMAZ5930B-M3/5A; BZG05C16-M3-18; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Malaysia, Vietnam, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 005378-1SMA5930BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 12.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 10 Ohm
Family Name: 1SMA5930B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): 1SMA5930BT3; SZ1SMA5930BT3G; SMAZ5930B-M3/5A; BZG05C16-M3-18;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia, Vietnam, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 1SMA5930BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5930BT3GOSTR-ND
Single Zener Diodes 1SMA5930BT3GOSTR-ND
Zener Diode 16V 1.5W ±5% Surface Mount SMA

Zener Diode 16V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5930BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5930BT3GOSDKR-ND
Single Zener Diodes 1SMA5930BT3GOSDKR-ND
Zener Diode 16V 1.5W ±5% Surface Mount SMA

Zener Diode 16V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5930BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5930BT3GOSCT-ND
Single Zener Diodes 1SMA5930BT3GOSCT-ND
Zener Diode 16V 1.5W ±5% Surface Mount SMA

Zener Diode 16V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMA5930BT3G
Zener Diodes 1SMA5930BT3G
Zener Diodes 16V 1.5W

Zener Diodes 16V 1.5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5930BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5930BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5930BT3G
DIODE ZENER 16V 1.5W SMA

DIODE ZENER 16V 1.5W SMA

Supplier's Site
Zener Diode, 1.5W, 16V, Sma; Zener Voltage Nom Onsemi - 26K5257 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 16V, Sma; Zener Voltage Nom Onsemi
26K5257
Zener Diode, 1.5W, 16V, Sma; Zener Voltage Nom Onsemi 26K5257
ZENER DIODE, 1.5W, 16V, SMA; Zener Voltage Nom:16V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 1.5W, 16V, SMA; Zener Voltage Nom:16V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1.5W, 16V, Sma, Full Reel; Zener Voltage Nom Onsemi - 87K6746 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 16V, Sma, Full Reel; Zener Voltage Nom Onsemi
87K6746
Zener Diode, 1.5W, 16V, Sma, Full Reel; Zener Voltage Nom Onsemi 87K6746
ZENER DIODE, 1.5W, 16V, SMA, FULL REEL; Zener Voltage Nom:16V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 1.5W, 16V, SMA, FULL REEL; Zener Voltage Nom:16V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5930BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5930BT3G
Single Zener Diodes 1SMA5930BT3G
DIODE ZENER 16V 1.5W SMA

DIODE ZENER 16V 1.5W SMA

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1SMA5930BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMA5930BT3G
Diodes >> Zener Diodes 1SMA5930BT3G
±5% Single 15.2V~16.8V 1.5W 16V SMA Zener Diodes ROHS

±5% Single 15.2V~16.8V 1.5W 16V SMA Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1SMA5930BT3G 7925353 7925353P 005378-1SMA5930BT3G 1SMA5930BT3GOSTR-ND 1SMA5930BT3G 1SMA5930BT3G 26K5257 1SMA5930BT3G 1SMA5930BT3G
Product Name 1.5W 16V Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - 1SMA5930BT3G Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.5W, 16V, Sma; Zener Voltage Nom Onsemi Single Zener Diodes Diodes >> Zener Diodes
Package Tape and Reel Sma DO-214AC SMA; SMA SMA-2 SMA; SMA DO-214AC (SMA); SMA DO-214AC, SMA; SMA SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 16 volts 16 volts 16 volts 16 volts 16 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data