100V 200mW Single 1.25V@150mA 4ns 250mA SOD-323(SC-90) Switching Diode ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Diodes |
| Product Number | BAS316 |
| Product Name | Diodes >> Switching Diode |
| Diode Applications | Switching |
| RoHS Compliant | RoHS |
| VF | 1.25 volts |