Manufacturer: Micro Commercial Co
Win Source Part Number: 912813-BAS316-TP
Features: Diode Standard 100 V 250mA (DC) Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS316
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS316-TPMSDKR, BAS316-TPMSCT, BAS316-TPMSTR, BAS316TP, Q7763160
DIODE GEN PURP 100V 250MA SOD323 Product overview: BAS316-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS316-TP can be used for catalog matching and distributor lookup.
Diode Standard 100V 250mA (DC) Surface Mount SOD-323
Diode Standard 100V 250mA (DC) Surface Mount SOD-323
Diode Standard 100V 250mA (DC) Surface Mount SOD-323
DIODE GEN PURP 100V 250MA SOD323
100V 400mW 1.25V@150mA 4ns 250mA SOD-323 Switching Diode ROHS
DIODE GEN PURP 100V 250MA SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 912813-BAS316-TP | 280-BAS316-TP | BAS316-TPMSCT-ND | BAS316-TP | BAS316-TP | BAS316-TP |
| Product Name | Diodes, Rectifiers - Single - BAS316-TP | 100V 250MA Diode and Rectifier | Single Diodes | Single Diodes | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 100 V 250mA (DC) Surface Mount SOD-323 | |||||
| Package | Tape & Reel (TR) | SC-76; SOD-323; SC-76, SOD-323 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |