Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Manufacturer: STMicroelectronics
Win Source Part Number: 107018-BAT46ZFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 150mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 250mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 10pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: BAT46
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Alternative Parts (Cross-Reference): BAT46W-TP; BAT46W-V-GS18; BAT46W-E3-18; BAT46W-E3-08;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Diode Schottky 100V 0.15A SOD-123
Diode Schottky 100V 0.15A SOD-123
Diode Schottky 100V 0.15A SOD-123
100V 150mA SMD Schottky Diode Product overview: BAT46ZFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 150mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 150mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46ZFILM can be used for catalog matching and distributor lookup.
100V 1V@250mA 150mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 100V 150MA SOD123
DIODE SCHOTTKY 100V 150MA SOD123
Schottky Diodes & Rectifiers schottky diode
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 497-5559-1-ND | 107018-BAT46ZFILM | 7146850 | 7146850P | 280-BAT46ZFILM | BAT46ZFILM | BAT46ZFILM | BAT46ZFILM | BAT46ZFILM |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAT46ZFILM | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky SMD 100V 150mA Diode and Rectifier | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | ||||||
| Life Cycle Stage | Active | Active | |||||||
| Package | SOD-123; SOD-123 | SOD-123; Sod-123 | SOD-123; SOD-123 | Tape and Reel | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| VF | 1 volts | 1 volts | 1 volts | 1 volts |