Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GENERAL PURPOSE DIODES
SUNMATE SEMICONDUCTOR CO., LTD.
2CL77 -- DIODES >> DIODES - GENERAL PURPOSE
Sunmate Semiconductor Co., Ltd.
Diodes >> Diodes - General Purpose
2CL77
Description
5mA 20kV Plugin,D3xL12mm Diodes - General Purpose ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
5mA 20kV Plugin,D3xL12mm Diodes - General Purpose ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
2CL77
Diodes >> Diodes - General Purpose
2CL77
5mA 20kV Plugin,D3xL12mm Diodes - General Purpose ROHS
5mA 20kV Plugin,D3xL12mm Diodes - General Purpose ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
General Purpose Diodes
Product Number
2CL77
Product Name
Diodes >> Diodes - General Purpose
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
DIODE GEN PURP 75V 200MA SOT23-3
BAS116LT1
Specs
Life Cycle Stage
Obsolete
Package
SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
V
F
1.25 volts
View Details
BARTEC
Freewheeling diode
freewheeling-diode-double
Specs
T
j
-40 to 10 C (-40 to 50 F)
View Details
Nexperia B.V.
General-purpose Schottky diode
1PS76SB70/DG,115
Specs
Package
SOD-323; SOD323
I
F
70 mA
I
R
100 mA
View Details
Infineon Technologies AG
80V 200MA Diode and Rectifier
BAV70WH6327XTSA1
Specs
Package
Tape & Reel (TR)
RoHS Compliant
RoHS
T
j
-65 C (-85 F)
View Details
5
suppliers