LCSC Electronics Technology (HK) Limited Datasheets for Insulated Gate Bipolar Transistors (IGBT)

Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more

Product Name Notes
- IGBTs ROHS
100W 30A 650V FS(Field Stop) TO-252-3 IGBTs ROHS
10A 1.2kV TO-247 IGBTs ROHS
125W 35A 600V D2PAK IGBTs ROHS
125W 35A 600V TO-220 IGBTs ROHS
150W 21A 430V DPAK(TO-252) IGBTs ROHS
150W 30A 420V TO-263AB IGBTs ROHS
167W 21A 1.2kV NPT(非穿通型) TO-247-3 IGBTs ROHS
187W 60A 600V FS(Field Stop) TO-220 IGBTs ROHS
200W 60A 600V TO-247-3 IGBTs ROHS
20A 650V TO-263-2 IGBTs ROHS
250W 160A 600V TO-264-3 IGBTs ROHS
250W 40A 650V TO-3PN IGBTs ROHS
250W 80A 600V TO-247-3 IGBTs ROHS
25A 1.35kV TO-247-3 IGBTs ROHS
268W 100A 650V FS(Field Stop) TO-247-3 IGBTs ROHS
270W 60A 600V TO-247-3 IGBTs ROHS
272W 73A 650V FS(Field Stop) TO-247N IGBTs ROHS
280W 40A 600V TO-3PN IGBTs ROHS
288W 40A 1.35kV TO-247-3 IGBTs ROHS
290W 80A 600V FS(Field Stop) TO-247-3 IGBTs ROHS
298W 80A 650V FS(Field Stop) TO-247 IGBTs ROHS
300W 50A 650V FS(Field Stop) TO-247 IGBTs ROHS
333W 40A 1.35kV TO-247-3 IGBTs ROHS
333W 80A 1.2kV TO-247-3 IGBTs ROHS
349W 80A 600V FS(Field Stop) TO-247AC-3 IGBTs ROHS
35.5W 60A 600V TO-220F-3 IGBTs ROHS
375W 60A 650V FS(Field Stop) TO-247 IGBTs ROHS
375W 80A 600V FS(Field Stop) TO-247-3 IGBTs ROHS
375W 80A 650V FS(Field Stop) TO-247-3 IGBTs ROHS
394W 40A 1.35kV FS(Field Stop) TO-247-3 IGBTs ROHS
40A 1.2kV TO-247-3 IGBTs ROHS
40A 650V TO-247 IGBTs ROHS
428W 100A 1.2kV - IGBTs ROHS
455W 150A 650V FS(Field Stop) TO-247-3 IGBTs ROHS
469W 120A 650V FS(Field Stop) TO-247-4 IGBTs ROHS
469W 75A 650V FS(Field Stop) TO-247 IGBTs ROHS
50A 1.2kV TO-247-3 IGBTs ROHS
50A 650V TO-247-3 IGBTs ROHS
555W 80A 1.2kV FS(Field Stop) TO-247N IGBTs ROHS
56W 15A 600V TO-252-2(DPAK) IGBTs ROHS
600W 120A 600V FS(Field Stop) TO-247-3 IGBTs ROHS
60A 650V TO-247 IGBTs ROHS
65W 20A 600V D2PAK IGBTs ROHS
69W 10A 650V TO-252-2(DPAK) IGBTs ROHS
75A 650V TO-247 IGBTs ROHS
75A 650V TO-247-3 IGBTs ROHS
80A 600V TO-247 IGBTs ROHS
80A 650V TO-247 IGBTs ROHS
80W 25A 600V TO-220 IGBTs ROHS
IGBT DIP-26 Intelligent Power Modules (IPM) ROHS
SDIP-26L-2B IGBTs ROHS
TO-220 IGBTs ROHS
TO-220-3 IGBTs ROHS
TO-220F IGBTs ROHS
TO-220F-3 IGBTs ROHS
TO-247 IGBTs ROHS
TO-247-3 IGBTs ROHS
TO-247-3L IGBTs ROHS
TO-247-4 IGBTs ROHS
TO-247AC-3 IGBTs ROHS
TO-252-2L IGBTs ROHS
TO-252-3 IGBTs ROHS
TO-263-2 IGBTs ROHS
TO-3P IGBTs ROHS
TO-3P-3 IGBTs ROHS
TO-3PN IGBTs ROHS