LCSC Electronics Technology (HK) Limited Datasheets for Speakers
Speakers produce and transmit sounds carried by electrical or radio signals. This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more
| Product Name | Notes |
|---|---|
| - Speakers ROHS | |
| 10% 4Ω Magnetic 280Hz 83dB@10cm0,1W 3W - Speakers ROHS | |
| 5% 8Ω 530Hz 500mW - Speakers ROHS | |
| 8Ω - Speakers ROHS | |
| 8Ω 500mW - Speakers ROHS | |
| 8Ω 5W - Speakers ROHS | |
| 8Ω 700mW - Speakers ROHS | |
| 8Ω 800mW - Speakers ROHS | |
| 8Ω Magnetic 85dB 1W - Speakers ROHS | |
| 8Ω Magnetic 88dB 2W - Speakers ROHS | |
| SMD Speakers ROHS |