Diode Schottky 20V 500mA Surface Mount SOD-123
Diode Schottky 20V 500mA Surface Mount SOD-123
Diode Schottky 20V 500mA Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 010609-B0520LW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA
Current - Reverse Leakage @ Vr: 250μA @ 20V
Capacitance @ Vr, F: 170pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Family Name: B0520LW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBR80520LT3G; SBR80520LT1G; MBR0520;
Introduction Date: August 11, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 20V 500MA SOD123 Product overview: B0520LW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0520LW-7-F can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 500mA, 20V, SOD-123; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single
20V 385mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 20V 500MA SOD123
Schottky Diodes & Rectifiers 20V 410mW
DIODE SCHOTTKY 20V 500MA SOD123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | B0520LW-FDITR-ND | 010609-B0520LW-7-F | 280-B0520LW-7-F | 51R6415 | B0520LW-7-F | B0520LW-7-F | B0520LW-7-F | B0520LW-7-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B0520LW-7-F | Schottky 20V 500MA Diode and Rectifier | Schottky Rectifier, 500Ma, 20V, Sod-123; Repetitive Peak Reverse Voltage Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | |||||
| Life Cycle Stage | Active | Active | ||||||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| VF | 0.3850 volts | 0.3850 volts | 0.3850 volts | 0.3850 volts | 0.3850 volts |